LI3608-SR Handheld Barcode Scanner

Unstoppable Performance for 1D barcode capture

As a member of the Zebra 3600 Ultra-Rugged Series of scanners, the practically indestructible 1D LI3608 corded and LI3678 cordless scanners are ready for the world’s toughest environments — the warehouse and manufacturing floor. Loaded with features that deliver truly unstoppable performance, the LI3608 and LI3678 redefine scanner reliability and management simplicity.

The result? The dependable, fast and accurate scanning you need to take the quality of your products and your customer service to the next level.

Manufacturer Part Number
LI3608-SR3U4600VZW
EAN/UPC
0783555103432,783555103432
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical Characteristics
Dimensions Corded: 7.3 in. H x 3.0 in. W x 5.2 in. D
18.5 cm H x 7.6 cm W x 13.2 cm D
Weight Corded: 10.1 oz./287 g
Input Voltage Range Host powered: 4.5 VDC min., 5.5 VDC max.
External power supply: 11.4 VDC min., 12.6 VDC max.
Operating Current LI3608 (corded): 170 mA (typical)
Standby Current LI3608 (corded): 40 mA (typical)
Color Industrial Green
Supported Host Interfaces USB
Battery PowerPrecision+ 3100 mAh Li-Ion rechargeable battery
User Indicators Direct decode indicator; LEDs; beeper; vibration

Performance Characteristics
Scans per Full Charge 70,000+
Illumination Two (2) 617nm Amber LEDs
Imager Field of View 35°
Image Sensor 1,500 pixels
Minimum Print Contrast 15% minimum reflective difference
Skew/Pitch/Roll Skew: ± 65°; Pitch: ± 65°; Roll: ± 45°

Decode Capabilities**
1D Code 39, Code 128, Code 93, Codabar/NW7, Code 11, MSI Plessey, UPC/EAN, I 2 of 5, Korean 3 of 5, GS1 DataBar, Base 32 (Italian Pharma)

User Environment
Operating Temp. Corded: -22° F to 122° F/-30° C to 50° C
Storage Temp. -40° F to 158° F/-40° C to 70° C
Humidity 5% to 95% condensing
Drop Specification Withstands multiple 8.0 ft. / 2.4 m drops to concrete
Tumble Specification 5,000 tumbles @ 3.3 ft. (1 m)
Sealing Scanner: IP65 and IP67; FLB cradle: IP65
ESD Per EN61000-4-2, ±25 KV air discharge, ±10 KV direct discharge, ±10 KV indirect discharge
Ambient Light Immunity 0 to 10,037 Foot Candles/0 to 108,000 Lux (direct sunlight)

Utilities and Maintenance
123Scan2 Programs scanner parameters, upgrades firmware, provides scanned barcode data and prints reports.
For more information, visit www.zebra.com/123Scan
Scanner SDK Generates a fully-featured scanner application, including documentation, drivers, test utilities and sample source code. For more information, visit
www.zebra.com/windowsSDK
Scanner Management Service (SMS) Remotely manages your Zebra scanner and queries its asset information. For more information, visit www.zebra.com/sms

Regulatory
Environmental RoHS EN 50581: 2012
Electrical Safety EU Safety: EN 60950-1: 2006 + A11: 2009 + A1: 2010 + A12: 2011 + AC 2011 + A2: 2013
International Safety: IEC 60950-1: 2005 + A1: 2009 + A2: 2013
US/Canada Safety: UL 60950-1, second edition, CAN/CSA-C22.2 No. 60950-1-07
LED Safety International LED Safety: IEC 62471: 2006 (Ed.1.0); EN 62471: 2008 (LED)
EMI/RFI IT Emissions: EN 55022: 2010/AC: 2011 (Class B)
IT Immunity: EN 55024: 2010
Heavy Industrial: EN 61000-6-2: 2005/AC:2005
Harmonic Current Emissions: EN 61000-3-2: 2006 + A1: 2009 + A2: 2009 (Class B)
Voltage Fluctuation and Flicker: EN 61000-3-3: 2013
Medical Electrical Equipment: EN 60601-1-2: 2007/AC: 2010, IEC 60601-1-2: 2007 (Modified)
Radio Frequency Devices: 47 CFR Part 15, Subpart B, Class B
Digital Apparatus: ICES-003 Issue 5, Class B

Warranty
Subject to the terms of Zebra’s hardware warranty statement, the LI3608 is warranted against defects in workmanship and materials for a period of three (3) years from the date of shipment. For complete warranty statement, go to: http://www.zebra.com/warranty

Recommended Services
Zebra OneCare Select; Zebra OneCare Essential

Decode Ranges
Symbology/Resolution Near/Far
Code 39: 4 mil 4.0-10.0 in./10.2-25.4 cm
Code 39: 7.5 mil 1.5-19.0 in./3.8-48.3 cm
UPC: 13 mil (100%) 1.0-31.0 in./2.5-78.7 cm
Code 39: 20 mil 0-42.0 in./0-106.7 cm