Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Specifications
Standards and Certifications
- USB 3.0
- USB 2.0
- CE
- FCC
- WEEE
- RoHS
Supports - CompactFlash Type I/II, CF 3.0, CF 4.0, CF Elite Pro, CF High Speed, CF PRO I/II, Extreme CF, Extreme III CF, Ultra II CF, XS-XS CF, IBM and Hitachi Microdrive, MagicStor, Memory Stick, Memory Stick Duo, Memory Stick Extreme III PRO, Memory Stick Extreme PRO, Memory Stick Micro (M2), Memory Stick PRO, Memory Stick PRO Duo, Memory Stick PRO HG, Memory Stick ROM, Memory Stick Select, Memory Stick Ultra II PRO, High Speed Memory Stick PRO, High Speed Memory Stick PRO Duo, MagicGate, MagicGate Duo, MagicGate PRO, MagicGate PRO Duo, High Speed MagicGate PRO, High Speed MagicGate PRO Duo, SecureDigital (SD), Elite Pro SD, Extreme SD, Extreme III SD, High Speed miniSD*, High Speed SD, microSD / TransFlash, miniSD, Pro SD, SDHC, SDXC, Ultra SD, Ultra II SD, Ultra II SD Plus, Ultra Speed SD, Ultra-X SD, MMC / MMC 4.0 / MMC 4.2, RS-MMC*, High Speed MMC / RS-MMC*, RS-MMC 4.0*, MMCmobile*, MMCplus*, XD / XD 1.21
General - LED power/activity indicator
Ports - USB 3.0 Standard-A (1)
Transfer speeds: 12 / 480 Mbps / 5 Gbps
Output power: Up to 900 mA - Card Reader/Writer (6)
Transfer speeds: 12 / 480 Mbps
Physical - Dimensions: 10 x 10 x 2.5 cm (4 x 4 x 1 in.); 0.2 kg (7 oz.)
- Integrated 20-pin connector cable, 62 cm (24 in.)
- Integrated 9-pin connector cable, 52 cm (20 in.)
- Material: metal housing, plastic faceplate
Environmental - Operating temperature: 0 – 70˚C (32 – 158˚F)
- Storage temperature: -40 – 70˚C (-40 – 158˚F)
- Operating humidity: 50% non-condensing
- Storage humidity: 95% non-condensing
System Requirements - 3.5" front mount bay
- Internal 9-pin USB 2.0 header expansion connection
- Internal 20-pin USB 3.0 header expansion connection
- Windows XP/Vista/7/8.1/10 and Mac OS 10.5 or higher
Package Contents - Multi-Card Reader/Writer with (4) mounting screws
- QIG
*Adapter required (not included)