Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Specifications
Standards and Certifications
- USB 3.0
- USB 2.0
- CE
- FCC
- WEEE
- RoHS
- ISO/IEC 7816
- CCID
- EMV
Supports - SD, SDHC, SDXC, EXTREME SD, EXTREME II SD, EXTREME III SD, ULTRA SD, ULTRA II SD, ULTRA II SD P PLUS, SD-ULTRA-X, ULTRA SPEED SD, SD PRO, SD ELITE PRO, HS SD, MMC, MMC 4.0, HS MMC, HS RS MMC, RS MMC, RS MMC 4.0, MMC Mobile, MINI SD*, HS MINI SD*, MSHG, MS Pro duo, MS MG Pro, MS MG Pro duo, HS MS MG Pro Duo, HS MS Pro duo, Micro SD, Micro SDHC, Micro SDXC, M2
- Smart Card
- SIM
General - LED power/activity indicator
Ports - USB 3.0 Standard-A (1)
Transfer speeds: 12 / 480 Mbps / 5 Gbps
Output power: Up to 900 mA - Card Reader/Writer (6)
Transfer speeds: 12 / 480 Mbps
Physical - Dimensions: 10 x 10 x 2.5 cm (4 x 4 x 1 in.); 0.2 kg (7 oz.)
- Integrated 20-pin connector cable, 62 cm (24 in.)
- Integrated 9-pin connector cable, 52 cm (20 in.)
- Material: metal housing, plastic faceplate
Environmental - Operating temperature: 0 – 70˚C (32 – 158˚F)
- Storage temperature: -40 – 70˚C (-40 – 158˚F)
- Operating humidity: 50% non-condensing
- Storage humidity: 95% non-condensing
System Requirements - 3.5" front mount bay
- Internal 9-pin USB 2.0 header expansion connection
- Internal 20-pin USB 3.0 header expansion connection
- Windows XP/Vista/7/8.1/10 and Mac OS 10.5 or higher
Package Contents - Multi-Card Reader/Writer with (4) mounting screws
- CD
- QIG
Adapter required (not included)