HDMI Audio/Video Cable

At a Glance:

  • Transmit audio and video from HDMI to HDTVs
  • Versatile all-digital audio/video cable
  • Simple plug-and-play connectivity

HIGH-DEFINITION AUDIO AND VIDEO

Delivering the highest-quality digital audio and high-definition video, the Belkin HDMI Cable is an all-in-one solution for home theater connectivity. This cable supports resolutions up to Ultra HD 4K video (3840 x 2160) at 30Hz for optimal picture quality.

VERSATILE A/V SOLUTION

Use the HDMI Cable to connect compatible electronic devices such as cable boxes, Blu-ray players, and video game consoles to your HDTV or home theater sound system. You can also use this cable to connect computers to external monitors, or to connect your HDMI-enabled laptop to HDTVs to watch movies with family and friends, or give presentations at work.

PLUG-AND-PLAY SIMPLICITY

Seamless plug-and-play capability makes this cable ideal for quick media sharing in any setting. Belkin offers this cable in a variety of lengths; consider a longer cable for flexible placement or a shorter cable for easy travel.

Manufacturer Part Number
AV10049v06
EAN/UPC
0722868823453,722868823453
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connectors: HDMI (Type A) to HDMI (Type A) 

Adapters Cables Included: 1x HDMI to HDMI