24-Port Gigabit Ethernet PoE+ Switch with 10 GbE Uplink

The Intellinet 24-Port Gigabit Ethernet PoE+ Switch with 2 SFP+ Ports (561143) is designed to pass both data and electrical power to a number of PoE-compatible devices via standard Cat5e or Cat6 network cables. Equipped with 24 Gigabit Ethernet ports, all of which support 802.3at/af Power over Ethernet (PoE/PoE+), this switch can power IP surveillance cameras, Wireless LAN access points and bridges, VoIP (Voice over Internet Protocol) telephones and more while providing a total switching capacity of 88 Gbps for your network.

Everything you need for your video surveillance network
Intellinet's 24-Port Gigabit Ethernet PoE+ Switch can comfortably power up to 24 PoE-enabled network cameras, but it does not end there. Thanks to its 10 GbE uplink ports, the switch is well-equipped to create a high-speed connection to your NVR solution. There will never be a shortage of available bandwidth, bottlenecks are a thing of the past, and there is plenty of PoE power to go around. And all of that comes with a low price previously thought impossible for a 10 GbE networking solution.

Power over Ethernet 802.3at
The Intellinet 24-Port Gigabit Ethernet PoE+ Switch with 2 SFP+ 10 Gigabit Uplink Ports supports the IEEE 802.3at protocol and is designed to deliver up to 30 watts of power per port*. IEEE802.3af or IEEE802.3at compliant devices attached to the switch require no additional power, thus eliminating the time and expense of electrical rewiring and minimizing the unsightly clutter caused by power supplies and adapters in awkward places such as ceilings and walls. Any mix of PoE and non-PoE devices is supported, and because of its short circuit, overload and high-voltage protection function, your equipment is well-protected. For devices that are not 802.3at/af compliant (legacy wireless access points or network cameras), we suggest using an Intellinet PoE/PoE+ Splitter.

Future-Proof with 10 Gigabit Ethernet (IEEE 802.3ae)
Equipped with two 10 GbE SFP+ open slots, the Intellinet 24-Port PoE+ Rackmount Gigabit Switch is the ideal solution for cost-sensitive organizations considering 10 Gigabit Ethernet. With 10 GbE technology going mainstream and becoming incredibly popular, the need for additional bandwidth is more urgent than ever before - even in smaller networks. Whether you wish to connect servers, network attached storage units or NVRs at 10 Gbps, or to connect to another Gigabit switch without resorting to LACP techniques, 10 GbE provides the solution. In case you are not quite ready for 10 GbE, the Intellinet 24-Port PoE+ Gigabit Switch readily accepts standard 1.25G SFP transceiver modules, until the time is right for you to make the switch.

Eliminate Bottlenecks with Gigabit Speeds
Equipped with 24 auto-sensing 10/100/1000 Mbps RJ45 Gigabit Ethernet ports, the Intellinet 24-Port Gigabit Switch offers plenty of performance for your computers, servers and other networking devices

Manufacturer Part Number
561143
EAN/UPC
0076623561143,076623561143,0766623561143,766623561143
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

      Standards
  • IEEE 802.3ad (Link Aggregation)
  • IEEE 802.3 (10Base-T Ethernet)
  • IEEE 802.3ab (Twisted Pair Gigabit Ethernet)
  • IEEE 802.3ad (Link Aggregation Control Protocol LACP)
  • IEEE 802.3ae (10 Gigabit Ethernet over fiber)
  • IEEE 802.3az (Energy Efficient Ethernet EEE)
  • IEEE 802.3af (Power over Ethernet 802.3at Type 1)
  • IEEE 802.3at (Power over Ethernet 802.3at Type 2)
  • IEEE 802.3u (100Base-TX Fast Ethernet)
  • IEEE 802.3x (flow control for full duplex mode)

    General
  • Media support:
    - 10Base-T Cat3, 4, 5 UTP/STP RJ45
    - 100Base-TX Cat5 UTP/STP RJ45
    - 1000Base-T Cat5e UTP/STP RJ45
  • MAC address table: 16k
  • Buffer memory: 1.5 MBytes
  • Forwarding rate: 65 Mpps
  • Backplane speed / switch fabric: 88 Gbps
  • Switch architecture: store and forward
  • Certifications: FCC Class A, CE

    LEDs
  • PoE
  • Power
  • Link/activity

    Power
  • Input: 100 – 240 VAC, 50 – 60 Hz
  • Power consumption: 450 watts (maximum)

    Environmental
  • Metal housing
  • Dimensions: 330 (L) x 440 (W) x 44 (H) [mm] / 13 (L) x 17.32 (W) x 1.73 (H) [in]
  • Weight: 4.3 kg (9.5 lbs.)
  • Operating temperature: 0 – 40°C (32 – 104°F)
  • Operating humidity: 10 – 90% RH, non-condensing
  • Storage temperature: -40 – 70°C (-4 – 158°F)

    Package Contents
  • 24-Port Gigabit Ethernet PoE+ Switch with 2 x 10 GbE SFP+ Uplinks
  • Power cable
  • User manual
  • 19" rackmount brackets