Z170A MPOWER GAMING TITANIUM Desktop Motherboard

  • Supports 6th Gen Intel® Core™ / Pentium® / Celeron® processors for LGA 1151 socket
  • Supports DDR4-3866+(OC) Memory
  • DDR4 Boost: Give your DDR4 memory a performance boost
  • USB 3.1 Gen2 2X FASTER: USB 3.1 Gen2 offers performance twice as fast as a regular USB 3.0 connection
  • TITANIUM BACKPLATE: For the biggest and heaviest graphics cards and CPU coolers.
  • Twin Turbo M.2 64Gb/s + Turbo U.2 32Gb/s + USB 3.1 Gen2 Type-A+c + SATA 6Gb/s
  • GAMING LAN with LAN Protect, powered by Intel®: The best online gaming experience with lowest latency
  • Audio Boost 3: Reward your ears with studio grade sound quality
  • Nahimic Audio Enhancer: Immersive sound quality that pushes the limits of reality
  • Game Boost: This one goes up to eleven; 8 levels of easy overclocking
  • GAMING Hotkey: Assign macros, launch your favorite games or do real-time overclocking using a single button
  • Designed for overclocking: with OC Essentials and OC Engine 2
  • XSplit Gamecaster v2.5: 1 year free premium license to show off your skills and achievements to the world
  • SteelSeries Certified: Optimized for SteelSeries gaming gear
  • Military Class 5: The latest evolution in high quality components featuring the brand new Titanium Chokes
  • MULTI-GPU with Steel Armor: Steel Armor PCI-E slots. Supports NVIDIA SLI™ & AMD Crossfire™
  • Click BIOS 5: Award-winning brand new Click BIOS 5 with high resolution scalable font
  • GAMING CERTIFIED: 24-hour on- and offline game testing by eSports players for the best gaming experience
  • USB Speed Up: For up to 30% performance improvement on USB devices.
  • M.2 Genie: Make setting the RAID easy for only 6 steps.

Manufacturer Part Number
z170a mpower gaming titanium
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

• Supports 6th Gen Intel® Core™ i3/i5/i7 processors, and Intel® Pentium® and Celeron® processors for Socket LGA1151

Chipset

• Intel® Z170 Chipset

Main Memory

• 4 x DDR4 memory slots, support up to 64GB
- Supports DDR4 3600(OC)/ 3200(OC)/ 3000(OC)/ 2800(OC)/ 2600(OC)/ 2400/ 2133 MHz
• Quad channel memory architecture
• Supports non-ECC, un-buffered memory
- ECC UDIMM memory (non-ECC mode)*
• Supports Intel® Extreme Memory Profile (XMP)
* For the latest information about memory, please visit http://www.msi.com

Slots

• 3 x PCIe 3.0 x16 slots*
• 3 x PCIe 3.0 x1 slots*

* PCI_E6 slot and PCIe x1 slots share the same bandwidth. Please refer to page 30 for PCIe slots bandwidth table.

Multi-GPU

• Supports 3-Way AMD® CrossFire™ Technology
• Supports 2-Way NVIDIA® SLI™ TechnologyUSB


• ASMedia® ASM1142 Chipset
• 1 x USB 3.1 Gen2 (SuperSpeed USB 10Gbps) port on the back panel
• 1 x USB 3.1 Gen2 (Super Speed USB 10Gbps) Type-C port on the back panel

• Intel® Z170 Chipset
- 6 x USB 3.1 Gen1 (SuperSpeed USB) ports (2 ports on the back panel, 4 ports available through the internal USB connectors)
- 1 x USB 3.1 Gen1 (SuperSpeed USB) Type-C port on the board
- 6 x USB 2.0 (High-speed USB) ports (4 ports on the back panel, 2 ports available through the internal USB connector)

Storage

• Intel® Z170 Chipset
• 6 x SATA 6Gb/s ports*
- Support RAID 0, RAID 1, RAID 5 and RAID 10

• 2 x M.2 slots (Key M)*
- Supports up to PCIe 3.0 x4 and SATA 6Gb/s
- Supports 2242/ 2260/ 2280/ 22110 storage devices**
- Supports RAID 0 and RAID 1 for M.2 PCIe Storage devices***

• 1 x U.2 port*
- Supports PCIe 3.0 x4 NVMe storage
• Supports Intel® Smart Response Technology****

* M.2 SATAs and SATA1, 2, 5 and 6 share the same bandwidth. M2_2 slot and U.2 port share the same bandwidth. Please refer to page 36 for M.2/ U.2 & SATA combination table.
** Only M2_1 slot supports type 22110 storage device.
*** M.2 PCIe RAID volume can be created with UEFI BIOS.
****This function will be supported depend on the CPU.

Audio

• Realtek® ALC1150 Codec
- 7.1-Channel High Definition Audio
- Supports S/PDIF output

LAN 

• 1 x Intel® I219 Gigabit LAN controller

Internal I/O Connectors

- 1 x 24-pin ATX main power connector
- 1 x 8-pin ATX 12V power connector
- 6 x SATA 6Gb/s connectors
- 2 x M.2 slots
- 1 x U.2 port
- 1 x USB 2.0 connector (supports additional 2 USB 2.0 ports)
- 2 x USB 3.1 Gen1 connectors (supports additional 4 USB 3.1 Gen1 ports)
- 1 x USB 3.1 Gen1 Type-C port
- 2 x 4-pin CPU fan connectors
- 3 x 4-pin system fan connectors
- 1 x Front panel audio connector
- 2 x Front panel connectors
- 1 x TPM module connector
- 1 x Chassis Intrusion connector
- 1 x RGB LED connector
- 1 x Clear CMOS jumper
- 1 x Slow mode booting jumper

Back Panel I/O Ports

- 1 x PS/2 keyboard/ mouse combo port
- 4 x USB 2.0 ports
- 1 x DVI-D port
- 1 x USB 3.1 Gen2 port
- 1 x USB 3.1 Gen2 Type-C port
- 1 x HDMI port
- 1 x LAN (RJ45) port
- 2 x USB 3.1 Gen1 ports
- 1 x Optical S/PDIF OUT connector
- 5 x OFC audio jacks

Dimension

• 12 in. x 9.6 in. (30.5 cm x 24.4 cm)
• ATX Form Factor

Mounting

• 9 mounting holes