X99A XPOWER GAMING TITANIUM Desktop Motheboard

  • Supports New Intel® Core™ i7 processors Extreme Edition in LGA 2011-3 socket
  • Supports Quad Channel DDR4-3400+(OC) Memory
  • DDR4 Boost: Give your DDR4 memory a performance boost
  • Support lntel® Turbo Boost Max Technology 3.0.
  • USB 3.1 Gen2 2X FASTER: USB 3.1 Gen2 offers performance twice as fast as a regular USB 3.0 connection
  • Turbo M.2 32Gb/s + Turbo U.2 32Gb/s + USB 3.1 Gen2 Type-A+C + SATA 6Gb/s
  • GAMING LAN with LAN Protect, powered by Intel®: The best online gaming experience with lowest latency
  • Audio Boost 3: Reward your ears with studio grade sound quality
  • Nahimic Audio Enhancer: Immersive sound quality that pushes the limits of reality
  • Game Boost: This one goes up to eleven; 8 levels of easy overclocking
  • GAMING Hotkey: Assign macros, launch your favorite games or do real-time overclocking using a single button
  • Designed for overclocking: with OC Essentials and OC Engine
  • XSplit Gamecaster v2.5: 1 year free premium license to show off your skills and achievements to the world
  • SteelSeries Certified: Optimized for SteelSeries gaming gear
  • Military Class 5: The latest evolution in high quality components featuring the brand new Titanium Chokes
  • MULTI-GPU with Steel Armor: Steel Armor PCI-E slots. Supports 4-Way NVIDIA SLI™ & AMD Crossfire™
  • Click BIOS 5: Award-winning brand new Click BIOS 5 with high resolution scalable font
  • BIOS Flashback+: Easy BIOS recovery without the need of a CPU, memory and VGA card
  • GAMING CERTIFIED: 24-hour on- and offline game testing by eSports players for the best gaming experience
  • USB Speed Up: for up to 30% performance improvement on USB devices

Manufacturer Part Number
x99a xpower gaming titanium
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

• Supports New Intel® Core™ i7 Processor Extreme Edition for LGA2011-3 Socket
• Supports Intel® Turbo Boost Max Technology 3.0*
* This function will be supported depend on the CPU.

Chipset

• Intel® X99 Chipset

Main Memory

• 8 x DDR4 memory slots, support up to 128GB*
- Supports DDR4 3466(OC)/ 3400(OC)/ 3333(OC)/ 3200(OC)/ 3000(OC)/ 2933(OC)/ 2800(OC)/ 2666(OC)/ 2600(OC)/ 2400/ 2200(OC)/ 2133 MHz
• Quad channel memory architecture
• Supports non-ECC, un-buffered memory
• Supports Intel® Extreme Memory Profile (XMP)
• Supports RDIMM 1Rx8 memory module (Operates in non- ECC mode)
* For the latest information about memory, please visit http://www.msi.com

Slots

• 5 x PCIe 3.0 x16 slots (PCI_E1~PCI_E4 & PCI_E6*), support up to 4-way mode.
- 1-way mode: x16/x0/x0/x0/x0
- 2-way mode: x16/x0/x0/x16/x0**, x16/x0/x0/x8/x0***
ƒ- 3-way mode: x16/x0/x0/x16/x8** x8/x8/x0/x8/x0***
ƒ- 4-way mode: x8/x8/x0/x16/x8**, x8/x8/x0/x8/x4***
• 1x PCIe 2.0 x1 slot (PCI_E5)

* PCI_E6 slot, U.2 port and M.2 PCIe 3.0 x4 share the same bandwidth. Please refer to page 33 for PCIe bandwidth tables.
** For the CPU that supports 40 PCIe lanes
*** For the CPU that supports 28 PCIe lanes

Multi-GPU

• Supports 4-Way AMD® CrossFire™ Technology
• Supports 4-Way NVIDIA® SLI™ TechnologyStorage


• Intel® X99 Chipset
• 10 x SATA 6Gb/s ports (2 ports from SATAe port)
• 1 x M.2 slot (Key M)
- Supports up to PCIe 3.0 x4 and SATA 6Gb/s
- Supports 2242/ 2260 /2280/ 22110 storage devices
• 1 x U.2 port*
- Supports PCIe 3.0 x4 NVMe storage
• 1 x SATAe port (compatible with 2 SATA ports)**
- Supports up to PCIe 2.0x2
• Supports Intel® Smart Response Technology***

*The U.2 port will be unavailable when installing the PCIe device in PCI_E6 slot.
** SATAe port is backward compatible with SATA.

RAID

• Intel® X99 Chipset
• SATA1~6 ports support RAID 0, RAID1, RAID 5 and RAID 10
• SATA7~10 ports only support IDE mode and AHCI mode.

USB

• ASMedia® ASM1142 Chipset
- 2 x USB 3.1 Gen2 (SuperSpeed USB 10Gbps) ports (1 Type-A port and 1 Type-C port on the board)
ƒ- 2 x USB 3.1 Gen1 (SuperSpeed USB) ports available through the internal JUSB4 connector.

• VIA® VL805 Chipset
- 4 x USB 3.1 Gen1 (SuperSpeed USB) ports on the back panel

• Intel® X99 Chipset
- 5 x USB 3.1 Gen1 (SuperSpeed USB) ports (2 Type-A ports on the back panel, 1 internal Type-C port on the board, 2 ports available through the internal JUSB3 connector)
- 7 x USB 2.0 (High-speed USB) ports (3 ports on the back panel, 4 ports available through the internal USB connectors)

Audio

• Realtek® ALC1150 Codec
- 7.1-Channel High Definition Audio
- Supports S/PDIF output

WLAN & Bluetooth

• Wi-Fi/ Bluetooth® expansion module with Intel® Dual Band Wireless-AC 8260 chip
- Supports Wi-Fi 802.11 a/b/g/n/ac, dual band (2.4GHz, 5GHz) up to 867 Mbps speed.
- Supports Dual Mode Bluetooth® 2.1, 2.1+EDR, 3.0, 4.0, BLE, 4.2

LAN 

• 1 x Intel® I218-V Gigabit LAN controller

Internal I/O Connectors

- 1 x 24-pin ATX main power connector
- 1 x 8-pin ATX 12V power connector
- 1 x 4-pin ATX 12V power connector
- 1 x flat 4-pin ATX 12V power connector*
- 10 x SATA 6Gb/s connectors
- 2 x USB 2.0 connectors (supports additional 4 USB 2.0 ports)
- 2 x USB 3.1 Gen1 connectors (supports additional 4 USB 3.1 Gen1 ports)
- 1 x USB 3.1 Gen1 Type-C port
- 1 x 4-pin CPU fan connector
- 1 x 4-pin Water Pump connector
- 2 x 4-pin OPT fan connectors
- 3 x 4-pin system fan connectors
- 1 x Front panel audio connector
- 1 x RGB LED connector
- 1 x TPM module connector
- 1 x OC retry button
- 1 x OC force enter BIOS button
- 2 x Front panel connectors
- 1 x Chassis Intrusion connector
* Provides additional power to PCIe x16 slots

Back Panel I/O Ports

- 1 x  PS/2 keyboard/ mouse combo port
- 3 x USB 2.0 ports
- 1 x BIOS FLASHBACK+ port
- 1 x Clear CMOS button
- 1 x USB 3.1 Gen2 port
- 1 x USB 3.1 Gen2 Type-C port
- 6 x USB 3.1 Gen1 ports
- 1 x LAN (RJ45) port
- 1 x Optical S/PDIF OUT connector
- 5 x OFC audio jacks

Dimension

• 12.0 in. x 10.7 in. (30.5 cm x 27.2 cm)
• ATX Form Factor

Mounting

• 9 mounting holes