GL72 6QF-696 Notebook

LATEST 6TH GENERATION INTEL® CORE™ I5 PROCESSOR

Using the latest CPU architecture and faster DDR4 memory support the new Intel 6th Generation Core® i5 processors, codenamed Skylake, brings significant improvements to gaming performance, multiple application data processing, and 4K video transcoding delivering superb performance leaps as the next platform for extreme gaming.

TAKE ADVANCED DESKTOP GAMING PERFORMANCE EVERYWHERE

Discover desktop-class gaming on a notebook with the next-generation GeForce® GTX™ 960M. Plus, Get improved battery life you need to game longer, unplugged. The GeForce® GTX™ 960M brings smooth, high-definition PC gaming performance to the notebook, driving impressive 1080p gameplay at high settings in sleek new designs.

DDR4 MEMORY SUPPORT

Get the best possible performance out of your notebook with support of the advanced DDR4 memory. With over 32% faster performance than previous generations, DDR4 is the new standard to take your gaming experience to the next level.

GAME FOREVER WITH COOLER BOOST 3

Play hours on end with an intelligently and efficiently designed dual fan cooling system with Cooler Boost 3. Drawing heat away from both the CPU and GPU with designated heat pipes significantly reduces heat generation and increases heat dissipation for stable gameplay after hours of gaming.

WATCH, STREAM AND PLAY SIMULTANEOUSLY

Do everything, all at once with MSI’s Matrix Display technology, supporting multiple external displays so you can multi-task like a pro via HDMI and mini-Display Ports. Stream on Twitch or watch your favorite shows while playing your games, whatever it is you do, you’ll never miss another moment.

NAHIMIC VIRTUAL SURROUND SOUND - MILITARY TECHNOLOGY, THE NEXT GAMING STANDARD

Technology originally developed for the military fighter jets, Nahimic specializes in 3D sound software processing and audio improvements offering virtual 7.1 sound in immersive high definition. Designed to work with standard audio and stereo equipment, Nahimic transports gamers into the action, allowing them to sense every footstep, hear every bullet whizzing past, and feel every explosion. Nahimic highlights even the smallest sounds, intensifies gameplay by boosting bass, and reducing exterior noise pollution for optimum in-game voice clarity and comprehension. It also features a high definition audio recorder to easily capture and stream studio quality sound. This new technology is exclusive with MSI gaming laptops.

AUDIO BOOST

Amplify the experience of your headset with gold plated and boosted audio jacks for higher fidelity sound quality to gain the advantage during the heat of battle.

ACCURACY IS KEY

Perfectly crafted, extremely accurate. The SteelSeries gaming keyboard is a powerful tool at the hands of any gamer with strong tactile feedback and anti-ghosting capabilities, delivering the best gaming experience hands-down.

Manufacturer Part Number
gl72 6qf-696
EAN/UPC
0824142132593,824142132593
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Marketing Name

  • GL72 6QF-696

OS

  • Windows 10

CPU

  • Intel® Core™ i5-6300HQ

CPU Speed

  • 2.3 - 3.2GHz w/ Turbo Boost

Chipset

  • Intel® HM170

Color

  • Aluminum Black

Screen Size

  • 17.3" Full HD eDP Non Reflection

Resolution

  • 1920x1080 (16:9)

Visual Experience

  • True Color Tech.

GPU

  • GeForce® GTX 960M

Video Memory

  • 2GB GDDR5

Keyboard

  • Steel Series Non Backlit 102Keys

Audio

  • Nahimic Sound

Speaker

  • Speakers x 4 (2W)

Memory

  • 32GB DDR4 2133MHz

HDD Capacity

  • 256GB M.2 SATA + 1TB (7200RPM)

HDD Interface

  • M.2 SATA + SATA

Optical Drive Type

  • DVD Super Multi

LAN

  • AR8171

WLAN

  • Intel 3165 Stone Peak 1 (1x1)

Bluetooth

  • 4

Card Reader

  • SD (XC/HC)

Webcam

  • 720p HD

USB

  • USB Type-C 3.0*1, USB 3.0*2, USB 2.0*1

Video Port

  • HDMI 1.4*1, mDP*1, USB 3.0 Type C*1

Audio Port

  • Headset AMP + Gold Flash jacks

AC Power Adaptor

  • 120W

Battery Pack

  • 6 cell

Dimension

  • 16.45"x10.60"x1.53"

Weight

  • 5.95lbs

Manufacturer Warranty

  • 1 year Limited warranty (Include 1 Year Global)

MSRP

1149