B150M MORTAR ARCTIC Desktop Motherboard

  • Supports 6th Gen Intel® Core™ / Pentium® / Celeron® processors for LGA 1151 socket
  • Supports DDR4-2133 Memory
  • DDR4 Boost: Give your DDR4 memory a performance boost
  • GAMING LAN: The best online gaming experience with lowest latency
  • GAMING DNA: LED ambient lights are added to give it an awesome look & feel, ready for battle
  • Audio Boost: Reward your ears with studio grade sound quality
  • Military Class 4: Top Quality & Stability
  • Guard-Pro: Improved Protection and Power Efficiency
  • Turbo M.2 32Gb/s + SATA 6Gb/s
  • Click BIOS: Secure and Reliable UEFI BIOS solution
  • EZ Debug LED: Easiest way to troubleshoot
  • Overvoltage Protection:Prevent Unforeseen Damage
  • 4K UHD Support: Ultra-high Definition Visual Experience
  • Intel® SBA Support: Improves Productivity, Management and Serurity
  • GAMING CERTIFIED: 24-hour on- and offline game testing by eSports players for the best gaming experience
  • WHQL CERTIFIED.WINDOWS 10 READY.

Manufacturer Part Number
b150m mortar arctic
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

• Supports 6th Gen Intel® Core™ i3/i5/i7 processors, and Intel® Pentium® and Celeron® processors for Socket LGA1151
* Please refer to CPU Support for compatible CPU; the above description is for reference only.

Chipset

• Intel® B150 Chipset

Main Memory

• 4 x DDR4 memory slots, support up to 64GB
- Supports DDR4 2133 MHz*
• Dual channel memory architecture
• Supports ECC, un-buffered memory
- ECC UDIMM memory (non-ECC mode)
• Supports Intel® Extreme Memory Profile (XMP)
* Please refer to www.msi.com for more information on compatible memory.
** DDR4 2133 MHz and higher memory modules will only run at maximum of DDR4 2133 MHz on XMP mode due to Intel® chipset limitation.

Slots

• 2 x PCIe 3.0 x16 slots (support x16/x4)*
• 1 x PCIe 3.0 x1 slots
• 1 x M.2 slot (Key E)
- Supports Wi-Fi module

* The PCI_E3 slot will only run PCIe 3.0 x2 speed when a M.2 SATA storage is installed in M.2 slot (M2_1), and the PCI_E3 slot will be disabled when a M.2 PCIe module is installed in M.2 (M2_1) slot.

Onboard Graphics

• 1 x HDMI™ port, support a maximum resolution of 4096x2160@24Hz, 2560x1600@60Hz
• 1 x DVI-D port, support a maximum resolution of 1920x1200@60Hz

Multi-GPU

• Supports 2-Way AMD® CrossFire™ Technology

Storage

• Intel® B150 Chipset
• 6 x SATA 6Gb/s ports*
• 1 x M.2 slot (Key M)*
- Supports up to PCIe 3.0 x4 and SATA 6Gb/s
- Supports 2242/ 2260/ 2280 storage devices
- Supports PCIe 3.0 x4 NVMe Mini-SAS SSD with Turbo U.2 Host Card**

* SATA1 port will be unavailable when the M.2 SATA module is installed in M.2 slot (M2_1).
** The Turbo U.2 Host Card is not included, please purchase separately.

USB

• Intel® B150 Chipset
- 1 x USB 3.1 Gen1 (SuperSpeed USB) Type-C port on the back panel
- 5 x USB 3.1 Gen1 (SuperSpeed USB) ports (3 ports on the back panel, 2 ports available through the internal USB 3.1 Gen 1 connector)
- 4 x USB 2.0 (High-speed USB) ports (2 ports on the back panel, 2 ports available through the internal USB connector)

Audio

• Realtek® ALC892 Codec
• 7.1-Channel High Definition Audio

LAN

• 1 x Realtek RTL8111H Gigabit LAN controller

WLAN & Bluetooth® (Optional)

• Intel® Dual Band Wireless-AC 8260 module (optional)
- Supports M.2 (Key E) interface
- Supports Wi-Fi 802.11 a/b/g/n/ac, dual band (2.4GHz, 5GHz) up to 867 Mbps speed.
- Supports Dual Mode Bluetooth® 2.1, 2.1+EDR, 3.0, 4.0, BLE, 4.2

Back Panel I/O Ports

- 1 x PS/2 mouse port
- 1 x PS/2 keyboard port
- 1 x DVI-D port
- 2 x USB 2.0 ports
- 1 x HDMI™ port
- 3 x USB 3.1 Gen1 ports
- 1 x USB 3.1 Gen1 Type-C port
- 1 x LAN (RJ45) port
- 6 x audio jacks

Internal I/O Connectors

- 1 x 24-pin ATX main power connector
- 1 x 8-pin ATX 12V power connector
- 6 x SATA 6Gb/s connectors
- 1 x USB 3.1 Gen1 connector (support additional 2 USB 3.1 Gen1 ports)
- 1 x USB 2.0 connector (supports additional 2 USB 2.0 ports)
- 1 x 4-pin CPU fan connector
- 3 x 4-pin system fan connectors
- 1 x Clear CMOS jumper
- 1 x Front panel audio connector
- 2 x Front panel connectors
- 1 x TPM module connector
- 1 x Chassis Intrusion connector
- 1 x Serial port connector
- 1 x LED connector

Dimension

• 9.6 in. x 9.6 in. (24.38 cm x 24.38 cm) M-ATX Form Factor

Mounting

• 8 mounting holes