WorkWise Sit-Stand Desktop Workstation

Tripp Lite’s WWSSDT WorkWise™ Sit-Stand Desktop Workstation allows you to enjoy the benefits of standing for a portion of the day without using your entire work surface. Simply place the WWSSDT on a fixed-height desk or table. With a single touch, you can change the height of your monitor and keyboard to improve ergonomics, promote health and increase productivity.

To adjust the height of the WWSSDT, press the lever to raise or lower the pneumatic spring arm. The monitor platform and keyboard move together to provide smooth transitions between sitting and standing. An adjustment on the rear of the workstation gives you the option to increase tension for heavier loads or decrease it for lighter items.

The WWSSDT has a heavy-duty base that’s only 19.7 x 19.7 inches, so it doesn’t occupy your entire work surface. The base provides stability at all workstation heights, yet it can be easily moved or repositioned. Maximum weight capacity is 29 pounds.

Monitor platform is 23.6 x 15.7 inches and adjusts between 6 and 23 inches above the work surface. It’s sturdy enough to support a dual-arm display mount. Integrated cable management reduces cable clutter.

Keyboard tray is an oversized 23.6 x 11 inches to accommodate the largest, most popular models. At its lowest height, the keyboard tray rests on the work surface. It adjusts up to 17 inches above the work surface. The wrist rest is removable. Plugs are included to fill exposed mounting holes.

Manufacturer Part Number
WWSSDT
EAN/UPC
0037332196859,037332196859
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL

Unit Dimensions (hwd / in.): 23.5 x 22.4 x 23.6
Unit Weight (lbs.): 44.9
Color: Black
Maximum Weight Capacity (lbs.): 29


FEATURES & SPECIFICATIONS

Tools Necessary: Yes
Cord Management: No


WARRANTY

Product Warranty Period (U.S. & Canada): 5-year limited warranty