WorkWise Sit-Stand Desk Top, 48 x 30 in., Espresso

The WWTOP48-ES WorkWise™ Sit-Stand Desk Top provides an environmentally friendly work surface for your sit-stand desk. A spacious 48 x 30 inches with a thickness of 0.75 inches, the WWTOP48-ES features mounting holes with threaded inserts that perfectly match Tripp Lite WorkWise Sit-Stand Electric Adjustable-Height Desk Bases, such as WWBASE-BK, WWBASE-GY and WWBASE-WH, for easy assembly.

Made and finished in the USA, the MDF(medium-density fibreboard) WWTOP48-ES is constructed entirely of recycled wood fibers with an espresso-colored low-emission powder-coated finish that qualifies for LEED credits. It’s certified by the Sustainable Forestry Initiative and meets California Air Resources Board requirements.

Manufacturer Part Number
WWTOP48-ES
EAN/UPC
0037332196897,037332196897
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL

Sit-Stand Desk Top Color: Espresso
Sit-Stand Desk Top Size (in.): 48 x 30
Sit-Stand Desk Top Style: Straight
Shipping Dimensions (hwd / in.): 3.88 x 51.25 x 34.25
Shipping Weight (lbs.): 30
Unit Dimensions (hwd / in.): 0.75 x 48 x 30
Unit Weight (lbs.): 25
Material of Construction: Powder Coated MDF
Color: Espresso


CERTIFICATIONS

Approvals: Carb Phase 2 Compliant; VOC-free Powder Coat


WARRANTY

Product Warranty Period (Worldwide): 5-year limited warranty