The Nest Cam Indoor security camera is designed to help you look after your home and family – even when you’re away.
With 24/7 live streaming, a versatile magnetic stand, more intelligent alerts with Nest Aware and one app for all your Nest products, Nest Cam Indoor helps you keep an eye on what matters. From anywhere.
Note:
Camera
• 1/3”, 3 megapixel sensor with millions of colors and 8X digital zoom
Video
• H.264 encoding, up to 1080p (1920 x 1080) at 30 frames/sec
Field of view
• 130° diagonal
Night Vision
• 8 High-power infrared LEDs (850nm) with IR cut filter
Audio and lights
• Speaker
• Microphone
• RGB LED
Size and Weight
• Assembled
- Mass: 7.16 oz (203 g)
- Height: 4.5 in (11.4 cm)
- Width: 2.8 in (7.3 cm)
- Depth: 2.8 in (7.3 cm)
Connectivity requirements
• Wi-Fi connection
• Phone or tablet
with iOS 8 or later,
or Android 4 or later
• Free Nest account
Operating temperature
• 32-104ºF (0-40ºC)
Languages
• English
• French
• Spanish
• Dutch
Wireless
• Working Wi-Fi connection:
802.11 b/g/n @ 2.4GHz, 5GHz
• Bluetooth Low Energy (BLE)
Power
• AC power adapter:
Input: 100-240VAC 0.2A
Output: 5VDC 2.0A
• Camera Input: 5VDC, 1.0A
Warranty
• 2-year limited warranty. For help, visit nest.com/support. Our support team is also available by phone 24/7.