4K UHD LED TV - 60" Class (59.5" Diag)

Whether you have an expansive home theater or a comfy living room, LG offers state-of-the-art televisions for every room in your house. For game days and movie nights, LGÔÇÖs plasma, LCD and an LED TVs deliver an incredible entertainment experience in the comfort of your home. LG also offers the innovative 84 inch UHD TV with double the resolution of a standard HD TVs and the stunning OLED TV with an infinite contrast ratio. Plus, with our Smart TVs and 3D TVs, you can connect to the internet or turn virtually any programming into a 3D experience.

Manufacturer Part Number
60UF7300
EAN/UPC
0719192602748,719192602748
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SUMMARY
Screen Size: 60"

PICTURE QUALITY
ULTRA HD (3840x2160): Yes
Tru-4K Engine: Yes
Refresh Rate: TruMotion 240Hz
IPS Panel: Yes
LED Plus (Local Dimming): Yes
ULTRA Luminance: Yes
Tru-4K Upscaler: Yes
Tru-Black Control: Yes
4K UHD File Playback: Yes
Just Scan (1:1 Pixel Matching): Yes
Real Cinema 24p: Yes

SMART TV
webOS: webOS 2.0
Processor: Quad Core
LG Content Store (App Store): Yes
Web Browser: Yes

SMART SHARE
Screen Share: Yes
Content Share: Yes

AUDIO
Speaker System: 2 Channel
Output Power: 20W
Sound System: ULTRA Surround
Mono/Stereo/Dual (MTS/SAP): Yes
Dolby® Digital Decoder: Yes
DTS Decoder: Yes
Clear Voice II: Yes

CONNECTIVITY
Wi-Fi® Direct: Yes
Wi-Fi® Built-In: Yes
SIMPLINK™ (HDMI™ CEC): Yes

USB
Video: DivX HD
Photo: JPEG
Audio: AC3 (Dolby Digital), EAC3, HE-AAC, AAC, MP2, MP3, PCM, DTS, RA, WMA

INPUTS
RF in (Antenna/Cable): 1 (Rear)
Component Video In: 1 (Rear)
Composite In (AV): Shared w/ composite
Optical: 1 (Rear)
HDMI®: 3 (Side)
USB 3.0/2.0: 1 / 2 (Side)
LAN: 1 (Rear)
RS232: 1 (Rear, Mini-Jack)

POWER
ENERGY STAR® Qualified: Yes
Power Supply (Voltage, Hz): 100V ~ 240V, 50/60 Hz
Standby Mode: 0.3W

WALL MOUNT
VESA: 300x300

DIMENSIONS / WEIGHT
TV without Stand (WxHxD): 53.1” x 30.8” x 2.3”
TV with Stand (WxHxD): 53.1” x 33.2” x 10.2”
TV Shipping Dimensions (WxHxD): 58.7” x 34.6” x 6.9”
TV without Stand Weight: 51.3 lbs
TV with Stand Weight: 52.4 lbs
TV Shipping Weight: 63.7 lbs

WARRANTY / UPC
Limited Warranty: 1 Year Parts & Labor
UPC: 719192602748