The CPM200 marine audio system includes the MS2013BT AM/FM/USB/Bluetooth/Waterproof stereo, four AMS602W 6.5" coaxial two-way speakers, a USB/AUX (JENAUX) input cable, and mounting hardware.
Note:
MS2013BT Stereo Features:
• 160 watts (40W x 4)
• Waterproof (IPX5)
• Bluetooth® interface capability (A2DP/AVRCP)
• iPod®/iPhone® ready (via USB)
• AM/FM tuner
• Low battery warning
• Rear AUX input (RCA)
• Wired remote control capable (MWR75/MWR100/MWR150)
• Pre-amp line-out audio (RCA)
• EQ presets
• Conformal-coated circuit boards
• Standard DIN chassis
• Solid top chassis
• UV resistant materials (ASTM D4329)
• Corrosion resistant finish (ASTM B117)
• Regulatory certifications: FCC/CE/RoHS/C-TICK
• Complies with UL60065
AMS302W 6.5" Speakers Features:
• Max power handling: 60W
• Magnet: 8.4 oz.
• Mounting hole diameter: 5''
• Mounting depth: 2 - 1/3''
• Tweeter type: Dome
• Tweeter material: Mylar
• ASTM B117 Salt Spray Exposure Standard Compliant
• ASTM D4329 UV Exposure Standard Compliant