Bullet Uni-Mount Varifocal IP 2.4MP

Manufacturer Part Number
SPY-BLTW2IP24
EAN/UPC
0864293163046,864293163046
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

• 2.8-12mm Manual Varifocal Lens

• 1/2.9” SONY Low Illumination 2.4MP CMOS Sensor

• HISILICON DSP, Wide Dynamic Range

• Main Stream: 1080P/720P@30fps; 3MP HD Lens, with IR-CUT

• Built-In POE • IP66 Rated Weather Resistant Housing

• Metal Housing for Indoor/Outdoor Use

• Adjustable Sunshade

• 42 IR LED’s for up to a 40 Meter Distance at Night

• Power Pigtail Included