Connect your USB Type-C mobile device to a USB-A host, using a standard Micro-USB Cable. This USB-C™ to Micro-USB adapter lets you charge and sync USB Type-C™ mobile devices, such as the Samsung Galaxy S8, S8+, Nexus™ 6P, and 5X phones, using a Micro-USB cable.
Simply insert the adapter’s USB-C connector into your mobile device. Then, plug your Micro-USB cable into the adapter’s Micro-USB port and connect the cable to the USB-A port on your computer or USB-A wall charger.
The compact adapter is portable enough for carrying as a tablet accessory and it reduces the number of cables that you need to carry around with you in order to charge all of your mobile devices.
The USB2CUBADP from StarTech.com is backed by a lifetime warranty for guaranteed reliability.
Note:
Warranty Information
Warranty: Lifetime
Hardware
Connector Plating: Nickel
Performance
Type and Rate: USB 2.0 - 480 Mbit/s
Connector(s)
Connector A: 1 - USB Type-C (24-pin) USB 2.0 Male
Connector B: 1 - USB Micro-B (5 pin) Female
Physical Characteristics
Color: Black
Product Weight: 0.2 oz [5.1 g]
Packaging Information
Shipping (Package) Weight: 0.2 oz [5.1 g]
What's in the Box
Included in Package: 1 - USB-C to Micro-USB Adapter - USB 2.0