Mini DisplayPort to HDMI Adapter Cable - 3 m (10 ft.) - 4K 30Hz

Eliminate clutter by connecting your mDP computer directly to an HDMI display, using this 3-meter cable. This 3-meter (10 ft.) Mini DisplayPort to HDMI® adapter cable offers a single-cable connection from your mDP equipped MacBook or Ultrabook™ laptop to an HDMI display or projector. The passive adapter supports video resolutions up to Ultra HD 4K and is Thunderbolt™ compatible, when connected directly to a supporting DisplayPort over Thunderbolt I/O port.

Astonishing picture quality

This adapter cable works with your 4K HDMI display and video source to ensure you it maintains it's astonishing picture quality, four times the resolution of 1080p, when converting Mini DisplayPort to HDMI. 

The adapter is also backward compatible with lower resolution displays and video sources. With support for high-definition resolutions of 1080p and 720p, you can future-proof your existing setup for 4K video.

Hassle-free setup

For the simplest and most discreet installation, this mDP to HDMI adapter connects directly from your Mini DisplayPort video source to the HDMI port on your display. It doesn't need a power source, unlike some converter dongles that require active power and separate video cabling.

Clutter-free installation

At 3 m in length, this adapter cable delivers a direct connection that eliminates excess, to ensure a tidy, professional installation. For shorter or longer installations, we also offer a 1-meter mDP to HDMI cable (MDP2HDMM1MB), a 2-meter mDP to HDMI cable (MDP2HDMM2MB), and a 5-meter MDP to HDMI cable (MDP2HDMM5MB) enabling you to choose the right cable length for your custom installation needs.

The MDP2HDMM3MB is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Manufacturer Part Number
MDP2HDMM3MB
EAN/UPC
0065030865401,065030865401
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Hardware Adapter Style: Adapter
Audio: Yes
Converter Type: Passive
Industry Standards: DPCP (DisplayPort Content Protection)
HDCP (High Definition Content Protection)
DisplayPort 1.2
HDMI 1.4
Performance
Audio Specifications: 7.1 surround sound
Maximum Cable Length: 118.1 in [3000 mm]
Maximum Digital Resolutions: 4K x 2K @ 30 Hz
Supported Resolutions: 4k x 2K (Ultra HD)
1920x1200
1920x1080 (1080p)
1280x720 (720p)
Wide Screen Supported: Yes
Connector(s)
Connector A: 1 - Mini-DisplayPort (20 pin) Male Input
Connector B: 1 - HDMI (19 pin) Male Output
Environmental
Humidity: 10%-85%
Operating Temperature: 0°C to 70°C (32°F to 158°F)
Storage Temperature: -10°C to 70°C (14°F to 158°F)
Packaging Information
Shipping (Package) Weight: 0.3 lb [0.1 kg]
What's in the Box
Included in Package: 1 - mDP to HDMI cable