FC to LC 62.5/125 Adapter for Multi-Function Optical Fiber Cable Tester (M/F)

The T020-001-LC62 FC to LC 10 Gb Adapter converts a native FC fiber female port on the Tripp Lite T020-001-PSF Multi-Function Optical Fiber Cable Tester to an LC female port for 62.5/125 multimode cable testing. “62.5/125” is clearly labeled on the unit to differentiate the T020-001-LC62 from other adapters. Included dust caps keep the connectors clean when not in use.

Manufacturer Part Number
T020-001-LC62
EAN/UPC
0037332197658,037332197658
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERVIEW

Clad Diameter: 125
Core Diameter: 62.5


PHYSICAL

Color: Beige; Silver


WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty