Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Cable length: -
Rechargeable: -
Drivers: Pair & Play
Width: 286 mm
Height: 19 mm
Depth: 132 mm
Weight: 368 gr
Sort: Compact / Mini
Wired: No
Mobile: Yes
With USB Hub: No
Key stroke: Desktop keys
US-EUR lay-out
Product code: BNEM870BUS
UK lay-out
Product code: BNEM870BUK
German lay-out
Product code: BNEM870BDE
French lay-out
Product code: BNEM870BFR