The Trapezium Wrist Rest Standard keeps the wrist aligned properly with the hand.
Unique design: Trapezium form follows the natural arm and wrist position
Hygienic: antibacterial technology
Comfortable: soft and firm cushioning gel supports wrists
Ergonomic: keeps your wrist in line with hand and arm
Size: 49 cm wide is ideal for full-size keyboards (33 cm wide for compact keyboards also available)
Eco: recycled material
Note:
Width: 490 mm
Height: 15 mm
Depth: 80 mm
Weight: 490 gr