The Trapezium Wrist Rest Compact supports the wrist and hand in a natural way.
Unique design: Trapezium form follows the natural arm and wrist position
Hygienic: antibacterial technology
Comfortable: soft and firm cushioning gel supports wrists
Ergonomic: keeps your wrist in line with hand and arm
Size: 33cm wide is ideal for compact keyboard (also 49cm wide for full-size keyboards available)
Eco: recycled material
Note:
Width: 330 mm
Height: 13 mm
Depth: 80 mm
Weight: 275 gr