The Egg Ergo Mouse Pad prevents complaints and feels warm to the touch.
Unique design: the Egg-form follows the natural mousing pattern
Hygienic: antibacterial surface
Comfortable: thermal-insulating top surface keeps your hand warm, prevents complaints
Productive: smooth surface provides accurate mouse control
Eco: recycled material
Note:
Width: 230 mm
Height: 300 mm
Depth: 2 mm
Weight: 60 gr