SureColor P800 Wide Format Inkjet Printer

Inspire Us

As an artist, you have the unique ability to inspire change. You have the responsibility to remind us of our past, while making us excited for our future. At Epson, we understand the importance of what you do. This is why we strive to develop imaging technology that never shows itself within your work. Its why we insist your work remain as beautiful as the day it was printed. And, it’s the reason why we push the limits of imaging technology to ensure your work is limited only by you - and not the technology used to print it.

Introducing the Epson SureColor® P800 printer.

Utilizing professional imaging technologies - including our unique Epson MicroPiezo® AMC® print head, along with our latest Epson UltraChrome® HD eight-color pigment ink set - the SureColor P800 is capable of producing the next-generation of photographic prints that will inspire us all.

Manufacturer Part Number
SCP800DES
EAN/UPC
0010343922655,010343922655
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Print

Printing Technology: Advanced MicroPiezo® AMC™ print head with ink-repelling coating technology, 8-channel, drop-on-demand, inkjet print head

Nozzle Configuration: 180 nozzles x 8

Minimum Ink Droplet Size:

  • 3.5 picoliters
  • Variable Droplet Technology can produce up to 3 different droplet sizes per print line

Maximum Print Resolution: 2880 x 1440 dpi

Maximum Printable Area:

  • Maximum paper width: 17"
  • Maximum cut-sheet size: 17" x 22"
  • Minimum cut-sheet size: 3.5" x 5"
  • Maximum printable area: 17" x 129"

Paper Handling

Maximum Paper Size:

    Main top-loading feeder
  • Up to 17" x 22"
  • Up to 120 sheets plain; 30 photo
  • Roll paper (optional)
  • 17" roll, 2" or 3" core
  • Front media path
  • Up to 17" x 22"
  • Single sheet manual feeder, designed for fine art paper and media up to 1.3 mm thick

Borderless Sizes: 3.5" x 5", 4" x 6", 5" x 7", 8" x 10", A4 (8.3" x 11.7"), letter (8.5" x 11"), 11" x 14", 12" x 12", B (11" x 17"), A3 (11.7" x 16.5"), Super B (13" x 19") and C (17" x 22") sizes

Ink

Ink Type: Ink Type: Pigment-based Epson UltraChrome® HD ink technology

Ink Palette: 8-color Photo or Matte Black, Cyan, Vivid Magenta, Yellow, Light Cyan, Vivid Light Magenta, Light Black, Light Light Black

Ink Configuration:

    Auto-Switching Black Ink Technology
  • Fully automatic switching between Black ink modes
  • Ink used during conversion
  • Matte to Photo Black approx. 4.6 ml
  • Photo to Matte Black approx. 1.6 ml

Replacement Ink:

    Epson Intelligent Ink Cartridges
  • Cartridge fill volume: 80 ml each color x 9 colors total
  • Ink cartridge shelf life
  • 2 years from printed production date or 6 months after opened

Connectivity

Interface:

  • Hi-Speed USB 2.0 (1 port)
  • 100Base-T Ethernet (1 port)
  • Wi-Fi CERTIFIED™ (802.11n only)3
  • Wi-Fi Direct3
  • Epson Connect™4: Epson iPrint™ Mobile App, Apple® Airprint™, Google Cloud Print™
General

Operating Systems:

  • Windows® 10, 8.1, 8, and 7
  • Mac OS® X 10.11.x, 10.10.x, 10.9.x, 10.8.x, 10.7.x

Printer Language: Epson ESC/P raster photographic drivers

Temperature:

    Operating
  • 50° to 95° F (10° to 35° C)
  • Storage
  • -4° to 104° F (-20° to 40° C)

Humidity:

    Operating
  • 20% to 80% (no condensation)
  • Storage
  • 5% to 85% (no condensation)

Sound Level: Approx. 50 dB according to ISO 7779

Rated Voltage: AC 110 – 120V

Rated Frequency: 50 – 60 Hz

Rated Current: Less than 1.0 A/110 – 120 V

Power Consumption:

  • Printing: Approx. 21 W
  • Sleep Mode: Approx. less than 1.8 W

Safety Standards: UL1950, CSA 22.2 950 FDA, EMI: FCC Part 15 subpart B class B, CSA C108.8 class B, AS/NZS 3548 class B

Dimensions: 26.93"(W) x 14.80"(D) x 9.85"(H)

Weight: 43 lb