AC1350 Wireless Dual Band Router

  • The advanced 802.11ac Wi-Fi gets your home network revolutionized
  • Concurrent 2.4GHz 450Mbps and 5GHz 867Mbps dual band Wi-Fi connections
  • Three high gain external antennas provide strong Wi-Fi signals
  • Versatile USB port allows you to easily share USB storage and print service
  • Advanced software functions like Parental Control and Guest Network
  • Tether app provides easy router management in your palm
Perfect Wi-Fi

Entertainment is YoursNow With USB Connectivity

AC1350 Wireless Dual Band Router

Your Home Network Revolutionized

The Archer C59 comes with the brand new Wi-Fi standard — 802.11ac, widely compatible with both wireless AC and wireless N devices and three times faster than previous wireless N speeds. With this cutting edge technology, the Archer C59 offers you faster, stronger and more capable Wi-Fi. Simply put: a revolutionized network experience on all your devices.

Perfect Entertainment

The Archer C59 provides your entire home with simultaneous dual band Wi-Fi connections. The strong and stable 2.4GHz wireless band with 450Mbps Wi-Fi speed is perfect for sending emails, browsing the web or listening to music. Meanwhile, the 5GHz wireless band provides up to 867Mbps Wi-Fi speed for latency-sensitive entertainment so you can stream HD video, play online games and hold video chats all at the same time, without delay.

Strong Signal, Great Coverage

The Archer C59’s three high performance external antennas ensure full home Wi-Fi coverage. Combined with a dual band wireless network, its increased stability and range means you will no longer suffer from weak, dropped connections.

Versatile USB Connectivity

A USB 2.0 port makes the Archer C59 a truly resourceful gateway. Connect a printer to all devices and share a hard drive full of media through your home network, or via an ftp server whenever you’re away.

Easy Parental Control

Supervise children and staff with responsible access, controlled by parents or administrators. Use URL blocking to easily set up a black or white list and limit the level of web access.

Easy Parental Control

Supervise children and staff with responsible access, controlled by parents or administrators. Use URL blocking to easily set up a black or white list and limit the level of web access.

Guest Network Access

Allow guests to join your Wi-Fi network, while protecting your privacy. Make sharing easy, maintain security.

Easy Setup and Management

Set up the Archer C59 in minutes thanks to its intuitive web interface. Configuration is also in the palm of your hands with TP-LINK’s powerful app, Tether, the easiest way to access and manage your router through your smartphone.

Manufacturer Part Number
ARCHER C59
EAN/UPC
0845973096731,845973096731,6935364096731
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

Interface: 4 10/100Mbps LAN Ports
1 10/100Mbps WAN Port
1 USB 2.0 port
Button: WPS/Reset Button
Wireless On/Off Switch
Power On/Off Button
Power Supply: 12VDC/1A
Antenna: Three 5dBi external antennas
Dimensions ( W x D x H ): 8.9*5.8*1.3in (225*148*33mm)


WIRELESS FEATURES

Wireless Standards: IEEE 802.11ac/n/a 5GHz
IEEE 802.11b/g/n 2.4GHz
Wireless Speeds: 450Mbps(2.4GHz)
867Mbps(5GHz)
Frequency: 2.4-2.5GHz
5.15-5.25GHz
Transmit Power: 13.5dBm Max(2.4GHz)
17dBm Max(5GHz)
Wireless Modes: Wireless Router
WDS(Four Address)
WDS(AP+APC)
Wireless Security: WEP
WPA\WPA2
WPA-PSK\WPA2-PSK

SOFTWARE FEATURES

Quality of Service: WMM, Bandwidth Control
WAN Type: Dynamic IP/Static IP/PPPoE/
BigPond/ /L2TP(Dual Access) /PPTP(Dual Access)
Management: Access Control
Local Management
Remote Management
DHCP: Server, Client, DHCP Client List,
Address Reservation
VPN Pass-Through: PPTP
L2TP
IPSec
Access Control: Parental Control
Local Management Control
Host List
Access Schedule
Rule Management
Protocols: IPv4
IPv6
USB Sharing: Samba(Storage)
FTP Server
Media Server
Printer Server

Guest Network: 2.4GHz guest network
5GHz guest network

OTHERS

Certification: CE, RoHS

Package Contents:
AC1350 Wireless Dual Band Router Archer C59
Power supply unit
Ethernet Cable
Quick Installation Guide

Environment: Operating Temperature: 0℃~40 ℃ (32 ℉~104℉)
Storage Temperature: -40℃~70 ℃ (-40 ℉~158℉)
Operating Humidity: 10%~90% non-condensing
Storage Humidity: 5%~90% non-condensing
Operating System: Microsoft Windows XP/Vista/7/8/8.1/10
MAC OS, NetWare, UNIX or Linux