NVIDIA GeForce GTX 1060 AMP! Edition Graphic Card

The ZOTAC GeForce GTX 1060 graphics card is loaded with innovative new gaming technologies, making it the perfect choice for the latest high-definition games. Powered by NVIDIA Pascal™—the most advanced GPU architecture ever created— the ZOTAC GeForce GTX 1060 delivers brilliant performance that opens the door to virtual reality and beyond.

Manufacturer Part Number
ZT-P10600B-10M
EAN/UPC
0816264016929,816264016929,4895173610165
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
GPU GeForce® GTX 1060
CUDA cores 1280
Video Memory 6GB GDDR5
Memory Bus 192-bit
Engine Clock
Base: 1556 MHz
Boost:1771 MHz
Memory Clock 8 GHz
PCI Express 3.0
Display Outputs
3 x DisplayPort 1.4
HDMI 2.0b
DL-DVI
HDCP Support Yes
Multi Display Capability Quad Display
Recommended Power Supply 400W
Power Consumption 120W
Power Input 6-pin
DirectX 12 API feature level 12_1
OpenGL 4.5
Cooling Dual Fan IceStorm
Slot Size Dual Slot
SLI No
Supported OS Windows 10 / 8 / 7
Card Length 210mm x 128mm
Accessories
Dual 4-pin to 6-pin adapter
User Manual