Neutron EWS 8-Port Gigabit Managed Smart Switch

EnGenius EWS1200D-10T is an 8-Port Gigabit Layer 2 Managed Smart Switch with WLAN controller for simplified network configuration, monitoring, and management options plus ezMaster™ Centralized Network Management Software, a robust, yet easy-to-use Web-based tool. Its enterprise-class features optimize network efficiency ensuring peak performance while reducing capital and operating expenses for cost-conscious SMB organizations.

The Neutron Managed Smart Switch redefines network management with its deployment flexibility and extensive management options. Organizations can deploy and managed this full-featured Layer 2 Switch and connected wired and wireless devices according to their network needs.

Manufacturer Part Number
EWS1200D-10T
EAN/UPC
0655216008021,655216008021
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Port Standards
802.3 10Base-T Ethernet
802.3u 100Base-TX Ethernet
802.3ab 10000Base-T Ethernet
802.3x Full-Duplex Flow Control

Network Ports
8x 10/100/1000 Mbps Ports
2x 10/100/1000 Mbps SFP Ports

Performance
Switching Capacity: 20 Gbps
Forwarding Mode: Store-and-Forward
SDRAM: 256 MB
Flash Memory: 32 MB
Packet Buffer Memory: 512 KB
Address Database Size: 8,000 MAC Addresses

Physical Interface
LED Indicators
Reset Button
Desktop/Wall Mount

LED Indicators
Power LED
Fault LED

Ports
Link/Activity/Speed (per Ethernet port)
Link/Activity/Speed (per SFP slot)

Power Source
Full Load Power Consumption: 6.59w
DC12V/1A

Software Features

Layer 2 Features
802.3ad Link Aggregation
Maximum of 8 Groups/8 Ports per Group
Port Mirroring
One-to-One
Many-to-One
Spanning Tree Protocol
802.1D Spanning Tree Protocol (STP)
802.1w Rapid Spanning Tree Protocol (RSTP)
802.1s Multiple Spanning Tree Protocol (MSTP)
MAC Address Table
8K Entries
Static MAC Address
256 Entries
802.1ab Link Layer Discovery Protocol
IGMP Snooping
IGMP v1/v2/v3 Snooping
Supports 4094 IGMP Groups
IGMP per VLAN
IGMP Snooping Querier
IGMP Snooping Fast Leave
MLD Snooping
MDL Snooping v1/v2
Supports 4,094 MLD Groups
IGMP per VLAN
Jumbo Frame
Up to 9,216 bytes
802.3x Flow Control
802.3az Energy Efficient Ethernet

VLAN
802.1Q Support
VLAN Group
Max 4,094 Static VLAN Groups
Voice VLAN

QoS
802.1p Quality of Service
8 Queues per Port
Queue Handling
Strict
Weighted Round Robin (WRR)
QoS Based on:
802.1p Priority
DSCP
Bandwidth Control
Port-Based (Ingress/Egress, 64 Kbps~1000 Mbps)
Broadcast/Unknown Multicast/Unknown Unicast Storm Control

Access Control List (ACL)
Layer 2/3
Supports Maximum 50 Entries (ACL)
Supports Maximum 256 Entries (ACE)
ACL Based on:
MAC Address
VLAN ID
802.1p Priority
Ethertype
IP Address
Protocol Type
DSCP

Security
802.1X
Guest VLAN
Port-Based Access Control
Supports RADIUS Authentication
Port Security
Up to 256 MAC Addresses per Port
Port Isolation
DoS Attack Prevention
BPDU Attack Prevention

Monitoring
Port Statistics
System Log
RMON

Management
Web Graphical User Interface (GUI)
Command Line Interface (CLI)
BootP/DHCP Client/DHCPv6 Client
SSH Server
Telnet Server
TFTP Client
HTTPS
SNMP
Supports v1/v2c/v3
SNMP Trap
SNTP
Configuration Restore/Backup
Dual Images
Email Alerts

Diagnostic
Cable Diagnostic
Ping Test
Trace Route

MIB/RFC Standards
RFC1213
RFC1493
RFC1757
RFC2674
RFC 2863

Wireless Management Features
AP Supported (up to 50 APs in controller mode)
Access Point Auto Discovery & Provisioning
Access Point Auto IP-Assignment
Access Point Cluster Management
Remote Access Point Rebooting
Access Point Device Name Editing
Access Point Radio Settings
Band Steering
Traffic Shaping
Fast Handover
Fast Roaming
Access Point Client Limiting
Client Fingerprinting
Wireless Security (WEP, WPA/WPA2 Enterprise, WPA/WPA2 PSK)
AP VLAN Management
VLANs for Access PointMultiple SSIDs
Secured Guest Network
Capture Portal
Access Point Status Monitoring
Rogue AP Detection
Email Alert
Wireless Client Monitoring
Background Scanning
Wireless Traffic & Usage Statistics
Real-Time Throughput Monitoring
Visual Topology View
Floor Plan View
Wireless Coverage Display
Map View
Secure Control Messaging
SSL Certificate
Local MAC Address Database
Remote MAC Address Database (RADIUS)
Unified Configuration Import / Export
Intelligent Diagnostics
Bulk Firmware Upgrade Capability
One-Click Update
Kick/Ban Clients

Environment & Mechanical

Temperature Range
Operating: 32 to 104°F/0 to 40°C
Storage: -40 to 158°F/-40 to 70 °C

Humidity (Non-Condensing)
5% 95%

Dimensions & Weights

Device
Weight: 1.34 Ibs. (.61 kg)
Width: 9.44” (240 mm)
Depth: 4.13” (105 mm)
Height: 1.06” (27 mm)

Packaging
Weight: 3.19 lbs. (1.45k)
Width: 17.4” (442 mm)
Depth: 13.66” (347 mm)
Height: 10.98” (279 mm)

Package Contents
(1) EWS1200D-10T GigE Managed Smart Switch
(1) Power Adapter
(1) Wall-Mount Kit
(1) Quick Installation Guide

Warranty
1 Year

Certifications
CE
FCC