Neutron EWS 24-Port Gigabit Managed Smart Switch

High-Performance Gigabit & Easy Management

Provide reliable high-speed access for networked devices and reduce delays that interrupt communications. The Managed Switch offers deployment flexibility and four types of management options while efficiently supporting both wired and wireless networks.

Full-Feature Layer 2 Manageability

A full-featured Layer 2 Switch, its performance enhancing features reduce multicasting traffic, speed up port blocking and port forwarding, and increase bandwidth via load balancing. Control bandwidth in areas where more or less is needed like in lobbies or conference rooms.

Easy Network Management, Visibility & Troubleshooting

Achieve network management, visibility, and troubleshooting functions locally through the Switch’s on-board Web interface tools or remotely with ezMaster software. Its Network Topology view automatically maps the deployment, displaying device relationships across the infrastructure, and is useful for troubleshooting issues without manual tracking.

Local Wireless Device Management with Built-in Controller

Quickly discover, configure, and monitor Neutron EWS Access Points and manage up to 50 devices within the local subnet through the Switch’s suite of wireless controller features.

Centrally Manage Wired & Wireless Devices via ezMaster

Manage EWS Access Points, Switches, and IP Cameras through ezMaster Network Management Software for remote, centralized management of hundreds of EWS devices across the network regardless of its size or location with no licensing or subscriptions fees.

VLAN, Voice and Quality of Service Ensures Smooth Voice & Video Services

Segment the network by departments or traffic types for increased performance and security with 802.1Q VLAN. 802.1p Class of Service (CoS) prioritizes compliant VoIP and video traffic ensuring bandwidth intensive, time-sensitive data is forwarded immediately for clear, smooth voice and video delivery.

Save Energy with Efficient Power Usage

Conserve power during times of low usage through the Managed Smart Switch’s support for 802.3az Energy Efficient Ethernet. The Switch will automatically reduce its power to a low power idle mode, turning off circuits based on bandwidth use, then quickly powering up again to handle traffic bursts. This feature also enables the Switch to automatically detect and reduce power on short cable connections.

Manufacturer Part Number
EWS1200-28T
EAN/UPC
0655216008038,655216008038
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Port Standards
802.3 10Base-T Ethernet
802.3u 100Base-TX Ethernet
802.3ab 10000Base-T Ethernet
802.3x Full-Duplex Flow Control

Network Ports
24 10/100/1000 Mbps Ports
4 10/100/1000 Mbps SFP Ports
1 RJ45 Console Port

Performance
Switching Capacity: 56 Gbps
Forwarding Mode: Store-and-Forward
SDRAM: 256 MB
Flash Memory: 32 MB
Packet Buffer Memory: 512 KB
Address Database Size: 8,000 MAC Addresses

Physical Interface
LED Indicators
Reset Button
Desktop/Wall Mount

LED Indicators
Power LED
Fault LED

Ports
Link/Activity/Speed (per Ethernet port)
Link/Activity/Speed (per SFP slot)

Power Source
Full Load Power Consumption: 24.48w
30W Internal Power

Software Features

Layer 2 Features
802.3ad Link Aggregation

  • Maximum of 8 Groups/8 Ports per Group
  • Port Mirroring
  • One-to-One
  • Many-to-One

Spanning Tree Protocol

  • 802.1D Spanning Tree Protocol (STP)
  • 802.1w Rapid Spanning Tree Protocol (RSTP)
  • 802.1s Multiple Spanning Tree Protocol (MSTP)

MAC Address Table

  • 8K Entries

Static MAC Address: 256 Entries
802.1ab Link Layer Discovery Protocol IGMP Snooping

  • IGMP v1/v2/v3 Snooping
  • Supports 4094 IGMP Groups
  • IGMP per VLAN
  • IGMP Snooping Querier
  • IGMP Snooping Fast Leave

MLD Snooping

  • MDL Snooping v1/v2
  • Supports 4,094 MLD Groups
  • IGMP per VLAN

Jumbo Frame

  • Up to 9,216 bytes
  • 802.3x Flow Control
  • 802.3az Energy Efficient Ethernet

VLAN
802.1Q Support
VLAN Group
Max 4,094 Static VLAN Groups
Voice VLAN

QoS
802.1p Quality of Service
8 Queues per Port
Queue Handling
Strict
Weighted Round Robin (WRR)
QoS Based on:
802.1p Priority
DSCP
Bandwidth Control
Port-Based (Ingress/Egress, 64 Kbps~1000 Mbps)
Broadcast/Unknown Multicast/Unknown Unicast Storm Control

Access Control List (ACL)
Layer 2/3
Supports Maximum 32 Entries (ACL)
Supports Maximum 256 Entries (ACE)
ACL Based on:
MAC Address
VLAN ID
802.1p Priority
Ethertype
IP Address
Protocol Type
DSCP

Security
802.1X
Guest VLAN
Port-Based Access Control
Supports RADIUS Authentication
Port Security
Up to 256 MAC Addresses per Port
Port Isolation
DoS Attack Prevention
BPDU Attack Prevention
Monitoring
Port Statistics
System Log
RMON

Management
Web Graphical User Interface (GUI)
Command Line Interface (CLI)
BootP/DHCP Client/DHCPv6 Client
SSH Server
Telnet Server
TFTP Client
HTTPS
SNMP
Supports v1/v2c/v3
SNMP Trap
SNTP
Configuration Restore/Backup
Dual Images
Email Alert

Diagnostic
Cable Diagnostic
Ping Test
Trace Route

MIB/RFC Standards
RFC1213
RFC1493
RFC1757
RFC2674
RFC 2863

Wireless Management Features
AP Supported (up to 50 APs in controller mode)
Access Point Auto Discovery & Provisioning
Access Point Auto IP-Assignment
Access Point Cluster Management
Remote Access Point Rebooting
Access Point Device Name Editing
Access Point Radio Settings
Band Steering
Traffic Shaping
Fast Handover
Fast Roaming
Access Point Client Limiting
Client Fingerprinting
Wireless Security (WEP, WPA/WPA2 Enterprise, WPA/WPA2 PSK)
AP VLAN Management
VLANs for Access PointMultiple SSIDs
Secured Guest Network
Capture Portal
Access Point Status Monitoring
Rogue AP Detection
Email Alert
Wireless Client Monitoring
Background Scanning
Wireless Traffic & Usage Statistics
Real-Time Throughput Monitoring
Visual Topology View
Floor Plan View
Wireless Coverage Display
Map View
Secure Control Messaging
SSL Certificate
Local MAC Address Database
Remote MAC Address Database (RADIUS)
Unified Configuration Import / Export
Intelligent Diagnostics
Bulk Firmware Upgrade Capability
One-Click Update
Kick/Ban Clients

Environment & Mechanical

Temperature Range
Operating: 32 to 122°F/0 to 50°C
Storage: -40 to 158°F/-40 to 70 °C

Humidity (Non-Condensing)
5% 95%

Dimensions & Weights

Device
Weight: 6.63 Ibs. (3.01 kg)
Width: 17.32” (440 mm)
Depth: 10.23” (260 mm)
Height: 1.73” (44 mm)

Packaging
Weight: 8.4 lbs. (3.81 kg)
Width: 20.94” (532 mm)
Depth: 13.62” (346 mm)
Height: 3.97” (101 mm)

Package Contents
(1) EWS1200-28T GigE Managed Smart Switch
(1) Power Cord
(1) Rack Mount Kit
(1) Quick Installation Guide

Warranty
1 Year

Certifications
CE
FCC

-