Neutron EWS 11ac Wave 2 Indoor Managed Access Point

EnGenius Neutron EWS370AP 11ac Wave 2 4x4 MU-MIMO Indoor, Dual-Band, Managed Wireless AP supports the highest capacities and ultra-fast speeds reaching 2.5 Gbps. This feature-rich Access Point leverages advanced Wi-Fi and Beamforming antenna technology for maximum performance while encompassing the flexibility, scalability, and enterprise-class management of the Neutron Series Distributed Network Management Solution with no AP license or technical support fees.

Optimized Network Performance
The EWS370AP is designed to operate in a variety of indoor environments to meet the demands of high-bandwidth business applications and BYOD initiatives that increase network device count. Its bandwidth capacity and ultra-fast speeds along with no annual AP license, subscriptions, or technical support fees for network management make the EWS370AP an affordable alternative to enterprise access points. 

Next Generation 11ac Wave 2 Speed, Performance & Future Proof Networks

Ultra-fast wireless speeds to 1733 Mbps on 5 GHz and 800 Mbps on 2.4 GHz supports higher bandwidth capacities for connected Wi-Fi devices than 11ac Wave 1.

Dense Network User Capacities Ensure Optimal Connections in Crowded Environments

Dual-concurrent MU-MIMO radio operation expands client device capacities, sending wireless signals to multiple users simultaneously for super fast, smooth communications in densely crowded environments.

Gigabit Ethernet PoE Port Supports Flexible Power Options

Place AP anywhere power outlets are scarce or unavailable, up to 328 feet away from a power source, and power the device via a PoE-compatible Gigabit Switch or an EnGenius Gigabit PoE Adapter.

Maximize Bandwidth via Link Aggregation

Combine both Ethernet ports to support wired speeds of up to 2 Gbps with Link Aggregation for maximum bandwidth utilization of the access point’s 2.5 Gbps capacity.

Achieve a Lower Total Cost of Ownership per Deployment (TCO)

Take advantage of NO AP licensing fees, annual subscriptions, or tech support charges and save a tremendous amount of time and cost in network management.

Visibly Rich Reporting & Analytics

ezMaster provides complete network visibility in areas such as traffic flow, demand, network topology and more.

Manufacturer Part Number
EWS370AP
EAN/UPC
0655216008120,655216008120
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Standards:

  • IEEE 802.11b/g/n on 2.4 GHz
  • IEEE 802.11a/n/ac on 5 GHz
  • IEEE 802.3at
  • IEEE 802.11r
  • IEEE 802.11k
  • IEEE 802.11i
  • IEEE 802.11x

Antenna:

  • Internal Omni-Directional Antennas 
  • 3 dBi on 2.4 GHz & 5 GHz

Physical Interface:

  • 2 x 10/100/1000 Gigabit Ethernet Ports (Link Aggregation achieves 2Gbps Throughput)
    • LAN1: Supports 802.3at PoE Input
    • LAN2: Data Pass Through
  • 1 x Reset Button
  • 1 x Power Connector

Physical Security: Kensington Security Slot

LED Indicators:

  • 1 x Power
  • 2 x WLAN (Wireless Connection)
  • 2 x LAN (2.4GHz & 5GHz)
  • Power Source
  • External Power Adapter 
  • DC IN, 12V/ 2A
  • IEEE 802.3at Compliant Source
  • Active Ethernet (PoE)

Redundant 2nd LAN Port Power

Mounting:

  • Ceiling Mount
  • Wall Mount

Wireless & Radio Specifications:

  • Operating Frequency
  • Dual-Radio Concurrent 2.4GHz & 5GHz

Operation Modes: Access Point

Frequency Radio

  • 2.4GHz: 2400MHz ~ 2835MHz
  • 5GHz: 5150MHz ~ 5250MHz, 5470 ~ 5725MHz, 5725MHz ~ 5850MHz

Peak Power: Up to 21W

Transmit Power:

  • Up to 27 dBm on 2.4 GHz 
  • Up to 27 dBm on 5 GHz
  • Max transmit power is limited by regulatory power

Tx Beamforming (TxBF)

Radio Chains/Spatial Streams: 4x4:4

SU-MIMO: Four (4) Spatial Stream SU-MIMO up to 1733 Mbps to a single client

MU-MIMO: Three (3) Spatial Stream MU-MIMO up to 1300 Mbps to three (3) MU-MIMO capable wireless devices simultaneously

Supported Data Rates (Mbps):

  • 2.4 GHz: Max 800 
  • 5 GHz: Max 1733
  • 802.11b: 1, 2, 5.5, 11
  • 802.11g: 6, 9, 12, 18, 24, 36, 48, 54
  • 802.11n: 6.5 to 600 (MCS0 to MCS23)
  • 802.11ac: 6.5 to 1733 (MCS0 to MCS9, NSS=1~4)

Supported Radio Technology:

  • 802.11b: Direct-Sequence Spread-Spectrum (DSSS)
  • 802.11a/g/n/ac: Orthogonal frequency-division Multiplexing (OFDM)

Channelization:

  • 802.11ac supports very high throughput (VHT) – VHT 20/60/80 MHz channel width 
  • 802.11n supports high throughput (HT) – HT 20/40 MHZ channel width 
  • 802.11n supports very high throughput under the 2.4 GHz radio – VHT 40 MHz (256-QAM) 
  • 802.11n/ac packet aggregation: AMPDU, ASPDU

Supported Modulation:

  • 802.11b: BPSK, QPSK, CCK
  • 802.a/g/n: BPSK, QPSK, 16-QAM, 64-QAM
  • 802.11ac: BPSK, QPSK, 16-QAM, 64-QAM, 256-QAM

Management:

  • Multiple BSSID
  • Supports up to 16 SSIDs, 8 SSIDs per radio

VLAN Tagging:

  • Supports 802.1q SSID-to-VLAN Tagging 
  • VLAN Pass-through

Spanning Tree

QoS    

  • Compliant with IEEE 802.11e Standard
  • WMM

SNMP: v1, v2c, v3

MIB: I/II, Private MIB

Management Features

Deployment Options:

  • Standalone (Individually Managed)
  • Managed Mode (with Neutron Series Switch/ezMaster)

Wireless Management Features (with ezMaster & Neutron Switch):

  • AP Auto Discovery and Provisioning 
  • AP Auto IP Assignment 
  • AP Cluster Management
  • Remote AP Rebooting 
  • AP Device Name Editing 
  • AP Radio Settings 
  • Band Steering 
  • Traffic Shaping
  • Fast Roaming (802.11k & 802.11r)
  • Pre-Authentication (802.11i, 802.11x)
  • PMK Caching (802.11i)
  • RSSI Threshold
  • AP Client Limiting
  • Client Fingerprinting
  • AP VLAN Management
  • VLANs for AP - Multiple SSIDs
  • Secured Guest Network
  • Captive Portal
  • Access Point Status Monitoring
  • Rogue AP Detection
  • Wireless Client Monitoring
  • Background Scanning
  • Auto Transmit Power
  • Auto Channel
  • Email Alert
  • Wireless Traffic & Usage Statistics
  • Real-time Throughput Monitoring
  • SmartSync Redundancy
  • Visual Topology View
  • Floor Plan View
  • Map View
  • Wireless Coverage Display
  • Secure Control Messaging (SSL Certificate)
  • Local MAC Address Database
  • Remote MAC Address Database (RADIUS)
  • Unified Configuration Import/Export
  • Bulk Firmware Upgrade Capability
  • One-Click Update
  • Intelligent Diagnostics
  • Kick/Ban Clients
  • Wi-Fi Scheduler
  • Traffic Shaping

Configuration:

  • Web Interface (HTTP)
  • CLI (Telnet)

Control Features:

  • Managed Mode (by Neutron Switch/ezMaster)
  • Auto Reboot
  • One-Click Firmware Upgrade
  • Firmware Upgrade: Web interface or CLI (FTP/HTTP)

Security:

  • WPA/WPA2 Enterprise (WPA-EAP using TKIP or AES)
  • Hide SSID in beacons
  • MAC Address Filtering, up to 64 MACS per SSID
  • Https Support
  • SSH Support
  • Client Isolation
  • L2 Isolation

Environment & Physical

Temperature Range:

  • Operating: 32°F to 122°F, 0°C to 50°C
  • Storage: -22°F to 176°F, -30°C to 80 °C

Humidity (Non-condensing):

  • Operating: 90% or less
  • Storage: 90% or less

Dimensions & Weights:

  • EWS370AP Device
  • Weight: 3.7 lbs.
  • Width: 8.46" (215 mm)
  • Length: 8.46" (215 mm)
  • Height: 2.2" (55.88 mm)

Packaging:

  • Weight: 5.07 lbs. (2.29 kg)
  • Width: 10.4" (266 mm)
  • Length: 12.87" (327 mm)
  • Height: 4.46" (116 mm)

Package Contents:

  • EWS370AP 11ac Outdoor AP
  • 12V/ 2A Power Adapter
  • Ceiling Mounting Bracket Set 
  • T-Rail Mounting Kits
  • Wall Mounting Screw Set
  • Quick Installation Guide

Certifications:

  • FCC
  • IC

Warranty: 1 Year