EnGenius Neutron EWS371AP 11ac Wave 2 4x4 MU-MIMO Indoor, Dual-Band, Managed Wireless AP with detachable antennas supports the highest capacities and ultra-fast speeds reaching 2.5 Gbps. This feature-rich Access Point leverages advanced Wi-Fi and Beamforming antenna technology for maximum performance while encompassing the flexibility, scalability, and enterprise-class management of the Neutron Series Distributed Network Management Solution with no AP license, subscriptions, or technical support fees.
Optimized Network Performance
The EWS371AP is designed to operate in a variety of indoor environments to meet the demands of high-bandwidth business applications and BYOD initiatives that increase network device count. Its bandwidth capacity and ultra-fast speeds along with no annual AP license, subscriptions, or technical support fees for network management make the EWS371AP an affordable alternative to enterprise access points.
Next Generation 11ac Wave 2 Speed, Performance & Future Proof Networks
Ultra-fast wireless speeds to 1733 Mbps on 5 GHz and 800 Mbps on 2.4 GHz supports higher bandwidth capacities for connected Wi-Fi devices than 11ac Wave 1.
Dense Network User Capacities Ensure Optimal Connections in Crowded EnvironmentsDual-concurrent MU-MIMO radio operation expands client device capacities, sending wireless signals to multiple users simultaneously for super fast, smooth communications in densely crowded environments.
Powerful Detachable AntennasEight (8) RP-SMA Omni-directional antennas extend maximum throughput for peak performance.
Gigabit Ethernet PoE Port Supports Flexible Power OptionsPlace AP anywhere power outlets are scarce or unavailable, up to 328 feet away from a power source, and power the device via a PoE-compatible Gigabit Switch or an EnGenius Gigabit PoE Adapter.
Maximize Bandwidth via Link AggregationCombine both Ethernet ports to support wired speeds of up to 2 Gbps with Link Aggregation for maximum bandwidth utilization of the access point’s 2.5 Gbps capacity.
Achieve a Lower Total Cost of Ownership per Deployment (TCO)Take advantage of NO AP licensing fees, annual subscriptions, or tech support charges and save a tremendous amount of time and cost in network management.
Visibly Rich Reporting & AnalyticsezMaster provides complete network visibility in areas such as traffic flow, demand, network topology and more.
Note:
Technical Specifications
Standards
IEEE 802.11b/g/n on 2.4 GHz
IEEE 802.11a/n/ac on 5 GHz
IEEE 802.3at
IEEE 802.11r
IEEE 802.11k
IEEE 802.11i
IEEE 802.11x
Antenna: 8 x 3dBi Detachable RP-SMA Omni-Directional Antennas
Physical Interface:
Physical Security: Kensington Security Slot
LED Indicators:
Redundant 2nd LAN Port Power
Mounting:
Wireless & Radio Specifications:
Operation Modes: Access Point
Frequency Radio:
Peak Power: Up to 21W
Transmit Power:
Tx Beamforming (TxBF)
Radio Chains/Spatial Streams: 4x4:4
SU-MIMO: Four (4) Spatial Stream SU-MIMO up to 1733 Mbps to a single client
MU-MIMO: Three (3) Spatial Stream MU-MIMO up to 1300 Mbps to three (3) MU-MIMO capable wireless devices simultaneously
Supported Data Rates (Mbps):
Supported Radio Technology:
Channelization:
Supported Modulation:
Management:
VLAN Tagging:
Spanning Tree
QoS:
SNMP: v1, v2c, v3
MIB: I/II, Private MIB
Management Features
Deployment Options
Wireless Management Features (with ezMaster & Neutron Switch)
Configuration:
Control Features:
Security:
Environment & Physical:
Temperature Range
Humidity (Non-condensing):
Dimensions & Weights:
EWS371AP Device:
Packaging:
Package Contents:
Certifications:
Warranty: 1 Year