15.6” Drifter Topload

The Targus 15.6” Drifter Topload combines protection and easy access for laptops with screens up to 15.6”. The design includes reflective piping, a padded shoulder strap, soft-grip handles, a lined stash pocket for valuables like your sunglasses, and a trolley strap for convenient and comfortable travel. Inside, a pocket secures your tablet, and a file divider stores documents or magazines. The topload also features a dual-zippered, front workstation with a key fob and segmented space for a smartphone, chargers, and supplies.

Manufacturer Part Number
TBT271
EAN/UPC
0092636319427,092636319427
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color

Black

Interior Color

Gray

Works With

16" Laptops and Under

Style

Topload / Briefcase

Protection Level

Good

Collection

Drifter

Package Dimensions

11.25" x 16.25" x 3.50" (W x H x D)

Package Weight

1.69 lbs

Warranty

Limited Lifetime Warranty

UPC

092636319427