Create a powerful dual video workstation with the Targus USB-C Universal Docking Station. Connect up to two displays for crisp, clear images at resolutions up to 3840 x 2160. Perfect for tight spaces, this compact dock is compatible with USB-C technology and features stacked ports for a footprint that’s approximately half the size of typical desktop docking stations.
With three USB 3.0 ports (including one that’s powered for charging devices), plus an Audio In/Out port for speakers, mics, or earphones, it’s easy to customize your workstation. Truly universal, the dock connects to multiple laptop and PC tablet platforms and brands.
Note:
Specifications
Color: Black/Gray
VGA: 1x VGA Video Port
DVI: 1x DVI-D Video Port
HDMI: 1x HDMI Port
DisplayPort: 2x DisplayPort ports
Thunderbolt: 2x Thunderbolt 2 Ports
USB: 1x USB Type-C port, 3x USB 3.0 SuperSpeed ports (1 powered for fast device charging)
Audio: 1x Audio In/Out Port
Works With: PCs, Macs, and Android Devices
Software Compatibility: Windows® (10/8.1/7), Mac® OS X 10.8 or later, Android™ (5.1/5.0)
Package Dimensions: 8.44" x 4.00" x 6.59" (W x H x D)
Package Weight: 2.59 lbs
Warranty: Limited 3-Year Warranty
TAA Compliant: No
UPC: 092636319878