USB-C 45W DC Car Charger

Tailored for your USB-C™ laptop, the 45W Car Charger is a convenient addition to your charging arsenal. Slip it in your bag or keep it in your car; either way, you’ll have fast, reliable charging at your fingertips. The sleek design features a single USB-C port, also known as USB Type-C, for worry free connection at any orientation, plus a stand-alone USB-C to USB-C cable that’s long enough to position where you need it. Useful during your commute or as a spare charger for rental cars. Works exclusively with USB-C enabled devices including the latest 12” MacBook® and Chromebook Pixel™ C.

Manufacturer Part Number
APD39US
EAN/UPC
0092636316600,092636316600
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

WORKS WITH USB-C Devices
POWER 45W DC Power
COLOR Black
PACKAGE DIMENSIONS 5.90" x 4.32" x 1.97" (W x H x D)
PACKAGE WEIGHT 1.31 lbs
WARRANTY Limited 2-Year Warranty
UPC 092636316600