USB-C Multiplexer Adapter

The Targus USB-C Multiplexer Adapter makes your Targus powered docks USB-C-friendly, so that they support legacy laptops and USB-C devices with the USB-C technology (also known as USB Type-C). And, made exclusively for the Targus Dual 2K Universal Docking Station with Power (ACP77USZ) and the Targus Universal Docking Station with Power (ACP71USZ), the adapter allows full support through your laptop refresh cycle. The two ports, USB-A and 2-pin DC power, output USB-C so that you can charge up your device, plug into Gigabit Ethernet, sync data, and get the HD video and graphics you expect from the Dual 2K Universal Docking Station with Power and the Universal Docking Station with Power.

Manufacturer Part Number
ACA41USZ
EAN/UPC
0092636316907,092636316907
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Works With: Targus Universal Docking Stations (ACP71USZ, ACP77USZ)

Color: Black

Package Dimensions: 0.38" x 0.38" x 0.38" (W x H x D)

Package Weight: 2.20 lbs

Warranty: Limited 3-Year Warranty

UPC: 092636316907