600GB 12Gb/s 10K SFF Hard Drive Kit

Axiom"s Enterprise Class hard drives are leading the industry with a range of high capacity enterprise drive options. These drives feature enterprise class reliability with the power and performance efficiency that make them ideal for capacity optimized, 24×7 multi-drive server and storage environments.

  • Features a range of capacities from 73GB to 6TB
  • Availability in 2.5-inch and 3.5-inch form factors
  • Ranges of speeds from 7,200rpm to 15,000rpm
  • 12Gb/s, 6Gb/s & 3Gb/s Enterprise SATA & SAS interfaces are available
  • Larger drive cache allows much faster access to data on the platters within the hard drive
  • Reduces design and support costs by building a solid enterprise storage foundation
  • Offers traditional form factors with enhanced rotational vibration tolerance and high data integrity for enterprise class reliability in a cost effective drive
  • Delivers proven reliability, with a higher MTBF than standard grade drives
  • Hard drive is already mounted to a system specific caddy for easy ‘Plug & Play’ installation
  • Fully tested for drive speed and quality
  • Meets or exceeds original manufacturer’s specifications
  • Free unlimited tech support

Note: AXIOM LEGACY HARD DRIVE PRODUCTS MAY CONTAIN RECERTIFIED AND/OR RECONDITIONED COMPONENTS. This may include 146GB and smaller LFF & SFF SAS drives. All other drives are guaranteed new! Please contact your Axiom Sales Associate for Details!

Manufacturer Part Number
400-AJQB-AX
EAN/UPC
0841280124747,841280124747
Full Product Specifications

Note:

Specifications

Part Number: 400-AJQB-AX
Interface: 12Gb/s SAS
Capacity: 600GB

Performance

Spindle Speed (RPM): 10K
Average Latency (ms): 2.9
Sustained Transfer Rate (Outer to Inner Diameter, MB/s): 241 to 117
Cache, Multisegmented (MB): 128

Configuration/Reliability

Disks: 2
Heads: 3
Interface: 12Gb/s SAS
External Transfer Rate (MB/s): 1200
Nonrecoverable Read Errors per Bits Read: 1 per 10E16
Annualized Failure Rate (AFR): 0.44%

Power Management

Typical Op (A) +5V/+12V: 0.44/0.41
Typical Operating (W): 7.15
Power Idle (W): 3.91
Performance Efficiency Index (Idle W/GB): 0.0065

Environmental

Temperature, Operating (°C): 5 to 55
Temperature, Nonoperating (°C): –40 to 70
Shock, Operating: 11ms (Gs): 40
Shock, Nonoperating: 2ms (Gs): 400
Acoustics Idle (bels—sound power): 3.1
Vibration, Operating: <500Hz (Gs): 0.5
Vibration, Nonoperating: <500Hz (Gs): 3

As used for storage capacity, one megabyte (MB) = one million bytes, one gigabyte (GB) = one billion bytes, and one terabyte ( TB) = one trillion bytes.
Total accessible capacity varies depending on operating environment.
Specs based on Seagate P/N: ST600MM0008 and are subject to change without notification.