The UMB-DBT & UMB-DBTS menu board flat panel display brackets are designed to attach direct to commercially available unistrut channel offering a quick and simple way to install a linear row of displays. The display brackets offer fixed tilt positions from 0°-15° in 5° increments and work great for landscape or portrait orientation mounting. An adjustable foot pad provides adjustment to overcome unevenness of the wall while the integrated locking cam keeps the display secured to the unistrut channel.
Note:
Weight Capacity per Mount: 75 lb.| 34.1 kg
Number of Mounts: 1
Total Weight Capacity: 75 lb.| 34.1 kg
Height: 16.50 in.| 419 mm
Tilt: +15.00°
DIM Sizes: 3.00 in. (wide) x 7.00 in. (high) x 21.00 in. (deep) | 76 mm x 178 mm x 533 mm
UPC: 829973827373