S View Standing Cover Note 7

Bends to your wishes

Adaptable in more ways that one. Its protective flap features a foldable stand that lets you watch your favourite multimedia comfortably.

Safeguards in style

When durability aligns beautifully with design. Its refined matte textured finish is pleasing to the touch and is designed to shield away unwanted dings and scratches to help keep your device looking flawless

The simpler, the better

Do more in a single swipe. Its dedicated UX grants quick access to useful functions and lets you manage calls, control the date or alarm and take photos in a snap without having to lift the cover.

Manufacturer Part Number
EF-CN930PLEGCA
EAN/UPC
0887276172903,887276172903
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatibility

  • Compatible Models

    Galaxy Note7

General Feature
  • Packaging Contents

    S View Standing Cover

Physical specification

  • Dimension (WxHxD)

    78 x 157.2 x 12.9 mm

  • Weight

    62 g