Clear View Cover

Subtle protection

Thin enough to go unnoticed but tough enough to stand up to damage. This highly resistant cover fits snugly around the edges to provide an extra coat of protection you can always rely on.

Control with ease

So much more than meets the eye. Access a host of useful functions in a flash or manage your favourite music and incoming calls by simply sliding your finger across the cover.

Protects while preserving style

Extra protection that won’t interfere with style. Its semi-transparent design blends beautifully with the contoured edges of your phone without diminishing its appeal.

Manufacturer Part Number
EF-ZN930CYEGCA
EAN/UPC
0887276172309,887276172309
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color

  • Color

    Yellow

Compatibility

  • Compatible Models

    Galaxy Note7

General Feature

  • Packaging Contents

    Clear View Cover

Physical specification

  • Dimension (WxHxD)

    75.8 x 154.7 x 12.2 mm

  • Weight

    52.3 g