Galaxy S7 Keyboard Cover

Responsive resizing

When holstered, the keyboard automatically resizes your screen to 70% for an entirely unobstructed view so there’s no need for scrolling up and down.

Instant compatibility

Designed with efficiency and protection in mind, there's no need for pairing or charging. Just slide it on and start typing.

Manufacturer Part Number
EJ-CN930UBEGCA
EAN/UPC
0887276172842,887276172842
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color

  • Color

    Black

Compatibility

  • Compatible Models

    Galaxy S7

General Feature
  • Interface

    C-Type

  • Keys Quantity

    38 keys

  • Packaging Contents

    Keyboard, Protective Cover

  • System Requirements

    Android OS 4.4 or Higher

  • Warranty

    6 month

Physical specification

  • Dimension (WxHxD)

    74.4 x 142.4 x 13 mm

  • Weight

    36.3 g

Type

  • Type

    Keyboard Cover