
The APC by Schneider Electric Basic Rack Power Distribution Unit (PDU) distributes power to devices in the rack.
Note:
Electrical
Input connection
IEC-309 63 A cord included
Acceptable input voltage 200–240 VAC +6% to -10%
Maximum input current 48 A
(phase)
Input frequency 50/60 Hz
Output voltage 200–240 VAC +6% to -10%
Output connections (3) C19
Maximum output current C19; 16 A
(outlet)
Maximum output current 48 A
(phase)
Maximum output current 16 A
(bank)
Overcurrent protection (3) 16 A, 2-pole breakers
(internal)
Cord length 3.65 m (12.00 ft)
Physical
Dimensions 38.81 x 4.36 x 12.57 cm
(H x W x D) (15.28 x 1.72 x 4.95 in)
Shipping dimensions 50.01 x 39.49 x 19.50 cm
(H x W x D) (19.69 x 15.55 x 7.68 in)
Weight 5.40 kg (11.88 lb)
Shipping weight 8.30 kg (18.26 lb)
Environmental
Maximum elevation 0 to 3048 m (0 to 10,000 ft)
(above MSL) 0 to 15 240 m (0 to 50,000 ft)
Operating
Storage
Temperature 0 to 50°C (32 to 122°F)
Operating –15 to 60°C (5 to 140°F)
Storage
Humidity 5 to 95%, non-condensing
Operating 5 to 95%, non-condensing
Storage
Compliance
Safety approvals VDE, CE
ROHS 2011/65/EU – latest revision