
The APC by Schneider Electric Basic Rack Power Distribution Unit (PDU) distributes power to the devices in the rack.
Note:
Electrical
Input connection IEC-320 C20 inlet
Acceptable input voltage 100–240 VAC ± 10% (UL/C-UL,PSE)
200–240 VAC +6% to -10% (International)
Maximum input curren(phase)t 16 A (UL/C-UL derated/
International)
20 A (PSE)
Input frequency 50/60 Hz
Output voltage 100–240 VAC ± 10% (UL/C-UL,PSE)
200–240 VAC +6% to -10% (International)
Output connections (7) C13 and (2) C19
Maximum output current (outlet) C19; 16 A, C13; 12 A (UL/C-UL derated)
C19; 20 A, C13; 15 A (PSE)
C19; 16 A, C13; 10 A (International)
Maximum output current (phase) 16 A (UL/C-UL derated/International) 20 A (PSE)
Physical
Dimensions 38.81 x 4.36 x 9.29 cm
(H x W x D) (15.28 x 1.72 x 3.66 in)
Shipping dimensions 43.61 x 21.03 x 7.59 cm
(H x W x D) (17.17 x 8.28 x 2.99 in)
Weight 1.56 kg (3.43 lb)
Shipping weight 2.00 kg (4.44 lb)
Environmental
Maximum elevation 0 to 3048 m (0 to 10,000 ft)
(above MSL) 0 to 15 240 m (0 to 50,000 ft)
Operating
Storage
Temperature 0 to 50°C (32 to 122°F)
Operating –15 to 60°C (5 to 140°F)
Storage
Humidity 5 to 95%, non-condensing
Operating 5 to 95%, non-condensing
Storage
Compliance
Safety approvals UL/C-UL, VDE, CE
ROHS 2011/65/EU – latest revision