
The APC by Schneider Electric Basic Rack Power Distribution Unit (PDU) distributes power to devices in the rack.
Note:
Electrical
Input connection IEC-309 32 A cord included
Acceptable input 200–240 VAC +6% to -10%
voltage
Maximum input current 32 A
(phase)
Input frequency 50/60 Hz
Output voltage 200–240 VAC +6% to -10%
Output connections (4) C19
Maximum output C19; 16 A
current (outlet)
Maximum output 32 A
current (phase)
Maximum output 16 A
current (bank)
Overcurrent protection (2) 20 A, 1-pole breakers
(internal)
Cord length 3.65 m (12.00 ft)
Physical
Dimensions 43.81 x 4.36 x 9.29 cm
(H x W x D) (17.25 x 1.72 x 3.66 in)
Shipping dimensions 47.80 x 20.80 x 18.00 cm
(H x W x D) (18.82 x 8.19 x 7.09 in)
Weight 2.78 kg (6.12 lb)
Shipping weight 3.75 kg (8.25 lb)
Environmental
Maximum elevation 0 to 3048 m (0 to 10,000 ft)
(above MSL) 0 to 15 240 m (0 to 50,000 ft)
Operating
Storage
Temperature 0 to 50°C (32 to 122°F)
Operating –15 to 60°C (5 to 140°F)
Storage
Humidity 5 to 95%, non-condensing
Operating 5 to 95%, non-condensing
Storage
Compliance
Safety approvals VDE, CE
ROHS 2011/65/EU–latest revision