
The APC by Schneider Electric Basic Rack Power Distribution Unit (PDU) distributes power to devices in the rack.
Note:
Electrical
Input connection
32 A, 3-pin IEC-309
Acceptable input voltage 200–240 VAC +6%, -10%
Maximum input current 32 A(phase)
Input frequency 50/60 Hz
Input power 7.7 kVA
Output voltage 220–240 VAC (Line-to-Neu-tral)
Output connections Twenty (20) IEC-320-C13;Six (6) IEC-320-C19
Maximum output current IEC-320-C13: 10 A;(outlet) IEC-320-C19: 16 A
Maximum output current 32 A(phase)
Maximum output current 16 A(breaker)
Physical
Dimensions 162.5 x 5.5 x 4.6 cm(H x W x D) (64.0 x 2.2 x 1.7 in)Depth at breakers: 9.4 cm(3.7 in)
Shipping dimensions 187.5 x 22.6 x 13.5 cm(H x W x D) (73.8 x 8.9 x 5.3 in)
Weight 6.2 kg (13.6 lb)
Shipping weight 8.0 kg (17.6 lb)
Environmental
Maximum elevation 0 to 3048 m (0 to 10,000 ft) (above MSL) 0 to 15 240 m (0 to 50,000 ft)
Operating
Storage
Temperature 0 to 50°C (32 to 122°F)
Operating –15 to 60°C (5 to 140°F)
Storage
Humidity 5 to 95%, non-condensing
Operating 5 to 95%, non-condensing
Storage
Compliance
Safety approvals VDE, CE
ROHS 2011/65/EU – latest revision