Clarity Matrix MultiTouch MX55HDX-L-ERO Interactive LCD Video Wall System

The Clarity® Matrix™ MultiTouch Video Wall is an ultra-slim profile touch screen video wall ideal for public spaces or collaboration environments. Utilizing a touch kit, Clarity® Matrix™ MX55HDX-L-ERO can be transformed into a Clarity Matrix MultiTouch Video Wall featuring up to 32 touch points and allows multiple users to simultaneously interact with the video wall without affecting other users. Clarity Matrix MultiTouch with Planar® ERO™ (Extended Ruggedness and Optics™) technology provides a continuous touch surface while increasing durability and optical performance. Clarity Matrix MX55HDX-LERO features a tiled bezel width of 1.7mm and 800 nits brightness.

Manufacturer Part Number
997-8325-00
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Planar Part Number 997-8325-00
Technology Commercial-grade direct view LCD
Diagonal 55 inches
Aspect Ratio 16:9
Native Resolution Panels 1920 x 1080
Tiled Bezel Width 0.06" (1.7 mm)
Brightness (typ) 800 cd/m² or nits
Response Time (typ) 8 ms
Contrast ratio (full field) 4000:1
Full viewing angle 178°
Backlight life (1/2
brightness)
50,000 Hrs
Mounted Depth 3.65" wall to front of screen
Acoustic noise Fanless operation
Heat load 660 BTU/hr
Operating temperature
range
5 - 40 Degrees C
Operating humidity range 20-90% RH non-condensing
Backlight control Individual and wall control
Backlight sensing and
reporting
At display level
Display module position
sensing
Auto-sensing integrated
Power Consumption (typ) 190 watts
Power supply voltage 100-230V AC ± 10%, 50-60 Hz
Power Status Diagnostics LEDs, health monitoring and alerts
Safety regulations Complies with EN60950, FCC Class A, CISPR22/85, CE, EU RoHS
Data Inputs 4 Single Link DVI Inputs, 1 Dual Link DVI Input
Control IR Remote, RS232, Ethernet (optional)
Per Panel Dimensions
(Including Mount)
47.74” x 26.9” x 3.62” (1212.5 mm x 683.3 mm x 92.0 mm)
Per Panel Weight
(Including Mount)
74 lbs (33.57 kg)
Shipping weight 170 lbs (77.11 kg)
UPC 810689064107
Touch Options Clarity Matrix MultiTouch Kits: MT6-6 Simultaneous Touch Points; MT32-32
Simultaneous Touch Points
Touch Frame Dimensions 2.6” x 2.6” x 4.6” (66.1 x 66.1 x 116.8)
Power for Touch System 100-240V AC, 50-60 Hz
OS Compatibility Windows (10, 8, XP), Mac OS X, Linux, Android (limited to iStick)