RS CoLocation Enclosure 42U

The new Eaton RS Enclosure colocation model improves physical security within the data center – a top concern for managers of facilities that house sensitive data, whether in government, healthcare or other industries. The enclosure features a highly secure combination lock, which is particularly beneficial for colocation facilities with added security needs.

Manufacturer Part Number
RSC4262W
EAN/UPC
0743172084057,743172084057
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Configuration: Co-Location
Typical Application: MTDC, Co-Lo
Part Number: RSC4262W
Color: White

:
Warranty: 5 years
Contents
(Ships with the following items): Configuration includes: Frame with 4 .375" Square hole rails and mounting hardware; Full Perforated Front door ; Split Peforated Rear Door, Key lock swing handles on doors; Networking Top Cover, Split locking side panels; Vertical Cable Managers in Front and Rear; Casters, Levelers
 
Physical
Rack Height: 42U
Max Width (with side panels): 600 mm (23.61")
Max Width (without side panels): 600 mm (23.61")
Max Depth (with doors): 51.00"
Max Depth (without doors): 47.07"
Rail Mounting Width: .375" Square Hole Rails with Cage Nuts
Weight Capacity (dynamic): 2000 lbs
Casters: Yes
Door Type: Full Perforated Front Door; Split Perforated Rear Doors ; Key Lock Swing Handle
 
Metal Thickness
Frame: 14 Gauge
EIA Mounting Rails (.375 sq. holes): 14 Gauge
Side Panels: locking split side panels
 
Airflow
Open Perforation: 77%
 
Drawings
Drawing:
 
Conformance
Protection Class: IP20
Regulatory Approvals: UL2416, CE
Standards: EIA-310-D




 :  
Options