35" VA Curved LED Display

Curved Full HD Resolution

AOC's C3583FQ features a curved panel with detailed 2560 x 1080 resolution and fast 144Hz refresh rate via DP/Adaptive Sync. The VA panel has wide-viewing angles, allowing users to enjoy consistent color uniformity and accuracy at all angles. The C3583FQ has 50,000,000:1 dynamic contrast ratio with 4ms response time.

Full HD on Curved VA Panel

Immersive Visual Experience

Human eyes are not flat and perceive the world around us in angles and curves. Curved monitors deliver the best viewable angles that allow users to see more. Aside from the appeal of an immersive gaming or work environment, there’s a benefit in reduced eyestrain from a consistent radius between your eye and the screen.

Best viewable angles

Multi-Monitor Curved Setup

Curved displays allow for an impressive multi-monitor setup as borders flow and blend into each other. Users will be able to experience peripheral vision realism in first person shooters or racing games, just like if you were there in real life. 

Multi-Monitor setup

Rich in Connectivity

C3583FQ features VGA, DVI, two MHL-HDMI, and two Display Ports connectivity, with two 5-watt speakers and audio line-in/out for audio needs. MHL connection allows users to connect their smart device on to the bigger 35” screen while charging their devices simultaneously.

Manufacturer Part Number
C3583FQ
EAN/UPC
4038986115636,0685417712687,685417712687
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PANEL

Viewable Screen Size: 35
Panel Type: TFT Active Matrix LCD, LED Backlight, VA curved panel (2000R)
Aspect Ratio: 21:9
Brightness: 300cd/m2
Contrast Ratio (dcr): 50M:1
Response Time: 4ms
Max Resolution: 2560x1080
Color Depth: 16.7M
Pixel Pitch (mm) (H x V): 0.32 x 0.32
View Angle (degrees) (H x V): 178 / 178
Display Area (mm) (H x V): 819.84 x 345.87
Scanning Frequency (H / V): 30~99KHz / 50~76Hz

DESIGN

Cabinet Color: Glossy black with aluminum hair line stand
Adjustability: Tilt: -3.5°±1.5°~+21.5±1.5°

INPUTS

VGA: 1
DVI-D: 1
Dual-Link DVI:
HDMI 1.3:
HDMI 1.4: 0
HDMI 2.0: 0
HDMI (MHL): 2
Display Port 1.2: 2
USB 2.0: 0
USB 3.0: 0
Upstream USB:

POWER

Power Consumption: 60W (typical), Standby: <0.5W
Power Source: Universal 110~240VAC, 50/60Hz

CONVENIENCE

Wall Mount (mm x mm):
Built-in Speaker: 2 x 5-watts
Audio: Audio Line-in/out
User Control: Source/Auto/Exit, Clear Vision, Volume, Menu/Enter, Power
Regulations: cTUVus, CE, FCC, ROHs, Windows 8 compatible
OSD Languages: 16 Languages including English, French and Spanish
Other Features: Curved VA panel, extra narrow bezel, Kensington Security Slot, User Friendly Graphical OSD Menu, AOC's e-Saver, i-Menu software

WEIGHT/DIMENSIONS

Net Weight (lbs): 25.57
Net Weight (Kgs): 11.6
Gross Weight (lbs): 34.16
Gross Weight (Kgs): 15.5
Carton in inch (WxHxD): 38.6 x 11 x 24
Carton in mm (WxHxD): 980 x 280 x 610
Monitor in inch (WxHxD): 33.25 x 18.03 x 8.4
Monitor in mm (WxHxD): 844.6 x 458 x 213.6
Loading Qty w/pallet: 20’ = 120 pcs; 40’ Std= 288 pcs

UPC/IN THE BOX

UPC: 685417712687
IN the Box: 35