Panasonic Toughbook® mobile computers are engineered to withstand drops, spills, dust and grime, and to perform in the harshest environments. Rugged reliability, low cost of ownership and accolades from reviewers are just a few of the reasons why Toughbook computers keep winning over the world's toughest users.
Note:
SOFTWARE
Windows 10 Pro (available Windows 7 Professional downgrade option)
Panasonic Utilities (including Dashboard), Recovery Partition
Enterprise ready driver packages including CAB files and one-click driver bundles
DURABILITY
MIL-STD-810G certified (3' drop, shock, vibration, sand, dust, altitude, high/low
temperature, high temperature tactical, temperature shock, humidity)1
IP51 certified
Spill-resistant keyboard
Magnesium alloy case with handle
Hard drive heater
Removable quick-release battery and storage drive
Field upgradeable 4G LTE
Shock-mounted caged storage drive
Dual fans (Performance model)
Pre-installed replaceable screen film for LCD protection (Gloved Multi Touch model)
CPU
Intel® Core i5-6300U vPro Processor
– 2.4GHz with Turbo Boost up to 3.0GHz
– 3MB cache
STORAGE & MEMORY
Memory (RAM)
- Performance model: 8GB or 16GB SDRAM (DDR3L-1600MHz)
- Other models: 4GB, 8GB or 16GB SDRAM (DDR3L-1600MHz)
Primary Hard Drive (quick-release)
- 500GB HDD (5400rpm Lite model; 7200rpm other models)
- Optional 256GB/512GB/1TB SSD, 1TB 7200rpm HDD
- Optional OPAL encrypted SSD with heater
- Hard drive heater
- Shock-mounted
Optional Second Drive (onboard)
- 256GB/512GB/1TB SSD with heaters
- Hard drive heater
- Trained technician removable
DISPLAY
Display Size and Resolution
- Gloved Multi Touch model: 14.0" FHD 1920 x 1080 (1000 nit)
- Performance model: 14.0" FHD 1920 x 1080
- Prime and Lite models: 14.0" HD 1366 x 768
IPS with direct bonding on FHD displays
Anti-reflective and anti-glare screen treatments
Graphics
- Intel® HD Graphics 520 (all models)
- AMD FirePro™ M5100 (Performance model)
Triple monitor support through HDMI and optional VGA
Concealed mode (configurable)
AUDIO
Intel® high-definition audio compliant
Integrated speakers
Keyboard volume and mute controls
CAMERAS
Optional 1080P webcam with mic and camera on/off indicator
KEYBOARD & INPUT
Touch, gestures and stylus pen (Gloved Multi Touch model)
2 user-definable keys (A1/A2)
Dashboard
87-key with dedicated Windows® key
Emissive backlit keyboard
Electrostatic touchpad with multi touch support
DVD DRIVE
Optional DVD Super MULTI Drive
INTERFACE
Docking Connector 24-pin
USB 3.0 (x 3) Type A
-Includes 1 high powered 1.5A USB Always on USB, USB rapid charging
Optional USB 2.0 (x 1) Type A
Rugged Fischer® USB (Core Series) 5-pin
SD card (SDXC) UHS-II
HDMI Type A
Optional VGA D-sub 15-pin
10/100/1000 Ethernet RJ-45
10/100/1000 2nd LAN (Ethernet) RJ-45
Headphones/Mic Mini-jack stereo
Optional Serial (True) D-sub 9-pin
Optional PC card Type II
WIRELESS
Optional 4G LTE multi carrier mobile broadband with satellite GPS
Optional dedicated GPS (u-blox NEO M8N)
Optional dual high-gain antenna pass-through
Optional contactless SmartCard/NFC reader
Intel® Dual Band Wireless-AC 8260 802.11a/b/g/n/ac
Bluetooth® v4.1 + EDR (Class 1)
Security
– Authentication: LEAP, WPA, 802.1x, EAP-TLS, EAP-FAST, PEAP
– Encryption: CKIP, TKIP, 128-bit and 64-bit WEP, Hardware AES n Slide on/off switch
POWER
Li-Ion battery pack:
– Lite model (lightweight battery): 10.8V, typical 3220mAh, min. 3050mAh
– Other models (long life battery): 11.1V, typical 4200mAh, min. 4080mAh
– Media bay 2nd battery5: 11.1V, typical 2960mAh, min. 2860mAh
Battery operation:
– Lite model: 9 hours (16 hours with opt. 2nd battery)
– Other models: 11 hours (18 hours with opt. 2nd battery)
Hot-swap with optional media bay 2nd battery
Battery charging time: 2 hours (each battery)
AC Adapter: AC 100V-240V 50/60Hz, auto sensing/switching worldwide power supply
Battery status and battery hot-swap LED indicators
POWER MANAGEMENT
Suspend/Resume Function, Hibernation, Standby
SECURITY FEATURES
Password Security: Supervisor, User, Hard Disk Lock
Kensington cable lock slot
Trusted platform module (TPM) security chip v.1.2
Persistence® technology by Absolute embedded in BIOS
Optional fingerprint reader
Optional insertable SmartCard reader (bottom)
Optional contactless SmartCard/NFC reader
- ISO 14443 A/B compliant
WARRANTY
3-year limited warranty, parts and labor