Optimise your dynamic digital content with Peerless-AV’s exclusive solutions for the LG Ultra Stretch Signage 86BH5C display. The stylish portrait totem kiosk models, for single to quad displays, accentuate the sleek look of the one-of-a-kind Ultra Stretch display with its slim profile and curved design. The wall mount solution can be installed in both portrait and landscape orientations for the ultimate versatility. Ideal for a wide array of applications, including transportation terminals, retail stores, commercial offices and visitor attractions the Portrait Kiosk and the low-profile wall mount are the ultimate digital signage solutions.
Note:
DISPLAY SIZE: Dedicated
DIMENSIONS: 818 x 222 x 24.5mm
MOUNT WEIGHT: 12lb (5.3kg)
VESA PATTERN: 600 x 200mm
MAX WEIGHT: 45lb (20.5kg)