Note7 Clear Cover

  • Maintain your phone’s streamlined design
  • Protect your device from scratches and scrapes
  • Take a secure grip of your device


Delicately durable

Keep your device blemish free. This casing boasts a well balanced, flexible design that maintains your phone’s ultra-thin, streamlined look and will resist scratching or shattering over time.

Reliably slim

Heavy duty protection without any unwanted bulk. Thanks to its fluid design, it grips well in the hand and fits firmly around your Galaxy Note7 casing to showcase its seamless, premium design.




Manufacturer Part Number
EF-QN930TTEGCA
EAN/UPC
0887276176437,887276176437
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color

  • Color

    Transparent

Compatibility

  • Compatible Models

    Galaxy Note7

General Feature

  • Packaging Contents

    Clear Cover

Physical specification

  • Dimension (WxHxD)

    76 x 155 x 9 mm

  • Weight

    17 g

Type

  • Type

    Clear Cover