The tablet that can replace your laptop
Performance and versatility for professionals, creatives, and more.
Note:
Tech specs
Software
Windows 10 Pro • Office 30-day trial
Exterior
Casing: Magnesium • Color: Silver • Physical buttons: Volume, Power
Dimensions
11.50 x 7.93 x .33 in (292.10 x 201.42 x 8.45 mm)
Weight
i5/i7: 1.73lbs (786g)
m3: 1.69lbs (766g)
Storage 3
Solid state drive (SSD) options: 128GB, 256GB, or 512GB
Display
Screen: 12.3" PixelSense Display • Resolution: 2736 x 1824 (267 PPI) • Aspect Ratio: 3:2 • Touch: 10 point multi-touch
Battery Life
Up to 9 hours of video playback1
Processor
6th Gen Intel Core m3, i5, or i7
Graphics
m3 Intel HD graphics 515 • i5 Intel HD graphics 520 • i7 Intel Iris graphics
Security
TPM chip for enterprise security
Memory
4GB, 8GB or 16GB RAM
Wireless
802.11ac Wi-Fi wireless networking; IEEE 802.11a/b/g/n compatible
Bluetooth 4.0 wireless technology
Ports
Full-size USB 3.0
microSD Card reader
Headset jack
Mini DisplayPort
Cover port
Surface Connect
Cameras, video and audio
5.0 megapixel front-facing HD camera
8.0 megapixel rear-facing autofocus camera with 1080p HD video recording
Stereo microphones
Stereo speakers with Dolby audio
Sensors
Ambient light sensor • Accelerometer • Gyroscope • Magnetometer
What's in the Box
Surface Pro 4
Surface Pen
Power Supply
Quick Start Guide
Safety and warranty documents
Warranty
1-year limited hardware warranty