Schubert Multi-Room Wifi & Bluetooth Speaker

The E-Series family is amazing! It brings you clean sound that is perfect for bringing room-filling music to a kitchen, bedroom, office or just about any room in your home.

The E-350 WiFi Network and Bluetooth speakers by QFX is packed with sophisticated audio technology. Using your homes Wi-Fi or Bluetooth network, you can stream your music wirelessly in every room of your home by adding more speakers overtime. You can listen to the same music in each room in perfect sync or different tracks throughout. Control your music with the free QFX Tunes app by downloading it from the Apple App and Google Play store.

Manufacturer Part Number
E-350
EAN/UPC
0606540032589,606540032589
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Control your music with the free app on your phone, tablet or computer
• Connect directly to your home’s WiFi network wireless or wired
• Stream your music library or favorite online services
• Fill your home with music overtime by adding more speakers
• Flexible EQ control with left and right channel
• Output: Smart AMP 1x20w (RMS) THD<1% @ 500mV/1KHz
• Speaker: 4” Coaxial Speaker (1x4” Full range speaker + 1” tweeter)
• WiFi 802.11.b/g/n and Bluetooth
• DC 15V/1.2A adapter
• Includes: User Manual, 3.5mm Audio Cable, Power Adapter
• 5V/1A output charging function
• Spotify Connect/Pandora/GoogleCast/iHeart Radio
• Wireless Stereo/Multi-room
• Input: Line-in/3.5mm headphone jack/USB 5V OUT
• Colors: Black
• Master Carton Qty: 1
• Master Carton Weight: 6 LBS
• Master Carton Dimensions: 12.8x6x9.2
• Gift Box Dimensions: 12.4x5.7x8.9
• Unit Weight: 5.5 LBS
• Unit Dimensions: 8.6x4.2x6.1
• UPC: 6 06540 03258 9